Mini-Circuits 4 Ways Power Splitter, 50 - 90 MHz, 75Ω ZFSC-4375+

Description
4 Ways Power Splitter, 50 - 90 MHz, 75Ω
Request a Quote
Description
4 Ways Power Splitter, 50 - 90 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ZFSC-4375+ is a 4-way, 0°, 75Ω coaxial power splitter/combiner operating from 50 to 90 MHz. It features a rugged shielded case with BNC connectors, measuring 31.75 mm × 31.75 mm × 19.05 mm. Typical insertion loss is 0.3 dB, with minimum isolation of 30 dB. VSWR is 1.05:1 typical across the band. Maximum power input is 1 W, and internal dissipation is limited to 0.250 W. Operating and storage temperatures range from -55°C to 100°C. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

ZFSC-4375+ is a 4-way, 0°, 75Ω coaxial power splitter/combiner operating from 50 to 90 MHz. It features a rugged shielded case with BNC connectors, measuring 31.75 mm × 31.75 mm × 19.05 mm. Typical insertion loss is 0.3 dB, with minimum isolation of 30 dB. VSWR is 1.05:1 typical across the band. Maximum power input is 1 W, and internal dissipation is limited to 0.250 W. Operating and storage temperatures range from -55°C to 100°C. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
4 Ways Power Splitter, 50 - 90 MHz, 75Ω - ZFSC-4375+ - Mini-Circuits
Brooklyn, NY, United States
4 Ways Power Splitter, 50 - 90 MHz, 75Ω
ZFSC-4375+
4 Ways Power Splitter, 50 - 90 MHz, 75Ω ZFSC-4375+
4 Ways Power Splitter, 50 - 90 MHz, 75Ω

4 Ways Power Splitter, 50 - 90 MHz, 75Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZFSC-4375+
Product Name 4 Ways Power Splitter, 50 - 90 MHz, 75Ω
0º Power Divider Division: 4-Way
Unlock Full Specs
to access all available technical data

Similar Products

330MHZ 580MHZ Rf Power Divider Splitter - 851-QCN-5D+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers
4 Ways Power Splitter, 5 - 1000 MHz, 75Ω - ZFSC-4-175W+ - Mini-Circuits
Specs
0º Power Divider Division: 4-Way
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details