Mini-Circuits 4 Ways Power Splitter, 5 - 1000 MHz, 75Ω ZFSC-4-175W+

Description
4 Ways Power Splitter, 5 - 1000 MHz, 75Ω
Request a Quote
Description
4 Ways Power Splitter, 5 - 1000 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ZFSC-4-175W+ is a 4-way 0° 75Ω coaxial power splitter/combiner covering 5 to 1000 MHz, with a maximum input power of 1 W and internal dissipation of 0.5 W. It operates from -55°C to 100°C and features 36 dB typical isolation, 6.0 dB maximum total loss over the band, 1.9 dB maximum amplitude unbalance, and 1.46 maximum VSWR. The device has a case style G15, with dimensions of 31.75 × 31.75 × 19.05 mm for length, width, and height. It includes BNC connectors and supports VHF/UHF, cellular, and communication system applications.

Datasheet Summary
Powered by GS/AI

ZFSC-4-175W+ is a 4-way 0° 75Ω coaxial power splitter/combiner covering 5 to 1000 MHz, with a maximum input power of 1 W and internal dissipation of 0.5 W. It operates from -55°C to 100°C and features 36 dB typical isolation, 6.0 dB maximum total loss over the band, 1.9 dB maximum amplitude unbalance, and 1.46 maximum VSWR. The device has a case style G15, with dimensions of 31.75 × 31.75 × 19.05 mm for length, width, and height. It includes BNC connectors and supports VHF/UHF, cellular, and communication system applications.

Suppliers

Company
Product
Description
Supplier Links
4 Ways Power Splitter, 5 - 1000 MHz, 75Ω - ZFSC-4-175W+ - Mini-Circuits
Brooklyn, NY, United States
4 Ways Power Splitter, 5 - 1000 MHz, 75Ω
ZFSC-4-175W+
4 Ways Power Splitter, 5 - 1000 MHz, 75Ω ZFSC-4-175W+
4 Ways Power Splitter, 5 - 1000 MHz, 75Ω

4 Ways Power Splitter, 5 - 1000 MHz, 75Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZFSC-4-175W+
Product Name 4 Ways Power Splitter, 5 - 1000 MHz, 75Ω
0º Power Divider Division: 4-Way
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-SBD-4-25+CT-ND - DigiKey
Specs
Package Type / Form Factor 14-SMD, Flat Leads
Insertion Loss 1.00 dB
Isolation 12.00 dB
View Details
2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω - SBTC-2-10-75L+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 10.00 to 1000.00 MHz
View Details
5 suppliers
RF Power Dividers/Splitters - 3157-ZFSC-2-1+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module Adapter, SMA F (3)
Insertion Loss 0.60 dB
View Details
4 Ways MMIC Power Splitter, 1850 - 3000 MHz, 50Ω - BP4U1+ - Mini-Circuits
Specs
0º Power Divider Division: 4-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers