Mini-Circuits RF Power Dividers/Splitters ZFSC-2-6+

Description
2 WAYS PWRSPLTR, 0.002 - 60 MHZ
Request a Quote Datasheet
Description
2 WAYS PWRSPLTR, 0.002 - 60 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-ZFSC-2-6+-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ZFSC-2-6+-ND
RF Power Dividers/Splitters 3157-ZFSC-2-6+-ND
2 WAYS PWRSPLTR, 0.002 - 60 MHZ

2 WAYS PWRSPLTR, 0.002 - 60 MHZ

Buy Now Datasheet
60 MHZ Rf Power Divider Splitter - 851-ZFSC-2-6+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60 MHZ Rf Power Divider Splitter
851-ZFSC-2-6+
60 MHZ Rf Power Divider Splitter 851-ZFSC-2-6+
2 WAYS PWRSPLTR, 0.002 - 60 MHZ Product overview: ZFSC-2-6+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 60 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ZFSC-2-6+ can be used for catalog matching and distributor lookup.

2 WAYS PWRSPLTR, 0.002 - 60 MHZ Product overview: ZFSC-2-6+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 60 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ZFSC-2-6+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-ZFSC-2-6+-ND 851-ZFSC-2-6+
Product Name RF Power Dividers/Splitters 60 MHZ Rf Power Divider Splitter
0º Power Divider Division: 2-Way
Package Type / Form Factor Module Adapter, SMA F (3) Tray
Insertion Loss 0.60 dB 0.60 dB
Isolation 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Loss Two-Way Power Splitter/Combiner 2.2–2.8 GHz - SKY16406-381LF - Skyworks Solutions, Inc.
Specs
Category Passive
0º Power Divider Division: 2-Way
Package Type / Form Factor Surface Mount; DFN, 6-pin
View Details
4 suppliers
2 Ways MMIC DC Pass Power Splitter, 1200 - 2000 MHz, 50Ω - BP2G1+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
800 to 4200MHz – 2 Way Power Divider/Splitter - UIY2PD4036A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
2 way Power Divider 2.92 Connectors From 0.3GHz to 40GHz Rated at 30 Watts (CW) - HPD0.3-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 300.00 to 40000.00 MHz
Insertion Loss 3.50 dB
View Details