Mini-Circuits RF Power Dividers/Splitters ZFSC-2-1W-N+

Description
2 WAYS PS, 1 - 750 MHZ, 50
Request a Quote Datasheet
Description
2 WAYS PS, 1 - 750 MHZ, 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-ZFSC-2-1W-N+-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ZFSC-2-1W-N+-ND
RF Power Dividers/Splitters 3157-ZFSC-2-1W-N+-ND
2 WAYS PS, 1 - 750 MHZ, 50

2 WAYS PS, 1 - 750 MHZ, 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 3157-ZFSC-2-1W-N+-ND
Product Name RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3126190 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -40 to 80 C (-40 to 176 F)
Frequency 18000.00 to 40000.00 MHz
View Details
2-Way Power Dividers 6180400 - 6180400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 18000.00 to 40000.00 MHz
Insertion Loss 2.10 dB
View Details
8-Way Power Dividers/Combiners - NPD8-0-10000-2 - kTB Solutions
Specs
0º Power Divider Division: 8-Way
Connectors SMA; SMA
Frequency 0.00 to 10000.00 MHz
View Details
2.85GHZ SOT23 Rf Power Divider Splitter - 851-SP-2U2+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 1720.00 to 2850.00 MHz
Insertion Loss 0.50 dB
View Details
3 suppliers