The ZFL-1200G+ is a 50Ω broadband coaxial amplifier with a variable gain range of -35 dB to +27 dB, controlled by a 0 to +5 V voltage signal, covering 10 to 1200 MHz. It features a shielded Y39 case with dimensions 1.25 × 1.25 × 0.75 inches and SMA connectors. At 25°C and 0 V control voltage, it provides 23 to 27 dB gain, ≤ ±1.0 dB gain flatness, 6.5 dB noise figure, +22 dBm output third-order intercept, +10 dBm output power at 3 dB compression, and +8 dBm at 1 dB compression. Input and output VSWR are ≤1.25:1 and ≤1.5:1 respectively. It operates from +15 V DC at 180 mA, with an operating temperature range of -20°C to 71°C and storage temperature from -55°C to 100°C. The part is RoHS compliant.
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 1200 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZFL-1200G+ |
| Product Name | Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 1200 MHz, 50Ω |
| Operating Temperature | -20 to 71 C (-4 to 160 F) |
| Frequency Range | 10 to 1200 MHz |
| Minimum Gain | 23 dB |
| Maximum Gain | 27 dB |
| Output Power | 8 dBm |