Mini-Circuits RF Power Dividers/Splitters ZF3RSC-542B-S+

Description
PWR SPLTR CMBD /SMA/ BKT/ ROHS
Request a Quote Datasheet
Description
PWR SPLTR CMBD /SMA/ BKT/ ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-ZF3RSC-542B-S+-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ZF3RSC-542B-S+-ND
RF Power Dividers/Splitters 3157-ZF3RSC-542B-S+-ND
PWR SPLTR CMBD /SMA/ BKT/ ROHS

PWR SPLTR CMBD /SMA/ BKT/ ROHS

Buy Now Datasheet
RF Power Dividers/Splitters - ZF3RSC-542B-S+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
ZF3RSC-542B-S+
RF Power Dividers/Splitters ZF3RSC-542B-S+
RF Power Divider 0 Hz ~ 5.4 GHz Isolation (Min) 17dB, 1.6 VSWR (Max), 25° Imbalance (Max) Module, SMA Connectors

RF Power Divider 0 Hz ~ 5.4 GHz Isolation (Min) 17dB, 1.6 VSWR (Max), 25° Imbalance (Max) Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-ZF3RSC-542B-S+-ND ZF3RSC-542B-S+
Product Name RF Power Dividers/Splitters RF Power Dividers/Splitters
Package Type / Form Factor Module, SMA Connectors Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3128540 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 2000.00 MHz
View Details
2 way Power Divider 2.92 Connectors From 0.3GHz to 40GHz Rated at 30 Watts (CW) - HPD0.3-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 300.00 to 40000.00 MHz
Insertion Loss 3.50 dB
View Details
1 to 4GHz – 2 Way Power Divider/Splitter - UIY2PD2828B - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
16-Way Power Dividers/Combiners - NPD16-2000-4000-50-S - kTB Solutions
Specs
0º Power Divider Division: 16-Way
Connectors SMA; SMA
Frequency 2000.00 to 4000.00 MHz
View Details