Mini-Circuits RF Power Dividers/Splitters - SEPS-8-272+ SEPS-8-272+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 894157-SEPS-8-272+ Features: RF Power Divider 700 MHz ~ 2.7 GHz Isolation (Min) 14dB, 1.7 VSWR (Max), 19° Imbalance (Max) 24-SMD, No Lead Package: Reel - TR Package: 24-SMD, No Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-SEPS-8-272+TR, 3157-SEPS-8-272+CT, 3157-SEPS-8-272+DKR
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 894157-SEPS-8-272+ Features: RF Power Divider 700 MHz ~ 2.7 GHz Isolation (Min) 14dB, 1.7 VSWR (Max), 19° Imbalance (Max) 24-SMD, No Lead Package: Reel - TR Package: 24-SMD, No Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-SEPS-8-272+TR, 3157-SEPS-8-272+CT, 3157-SEPS-8-272+DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - SEPS-8-272+ - SEPS-8-272+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - SEPS-8-272+
SEPS-8-272+
RF Power Dividers/Splitters - SEPS-8-272+ SEPS-8-272+
Manufacturer: Mini-Circuits Win Source Part Number: 894157-SEPS-8-272+ Features: RF Power Divider 700 MHz ~ 2.7 GHz Isolation (Min) 14dB, 1.7 VSWR (Max), 19° Imbalance (Max) 24-SMD, No Lead Package: Reel - TR Package: 24-SMD, No Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-SEPS-8-272+TR, 3157-SEPS-8-272+CT, 3157-SEPS-8-272+DKR

Manufacturer: Mini-Circuits
Win Source Part Number: 894157-SEPS-8-272+
Features: RF Power Divider 700 MHz ~ 2.7 GHz Isolation (Min) 14dB, 1.7 VSWR (Max), 19° Imbalance (Max) 24-SMD, No Lead
Package: Reel - TR
Package: 24-SMD, No Lead
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-SEPS-8-272+TR, 3157-SEPS-8-272+CT, 3157-SEPS-8-272+DKR

Buy Now Datasheet
700MHZ 2.7GHZ Rf Power Divider Splitter - 851-SEPS-8-272+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MHZ 2.7GHZ Rf Power Divider Splitter
851-SEPS-8-272+
700MHZ 2.7GHZ Rf Power Divider Splitter 851-SEPS-8-272+
RF PWR DVDR 700MHZ-2.7GHZ 24SMD Product overview: SEPS-8-272+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 2.7GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 700MHZ, 2.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SEPS-8-272+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 700MHZ-2.7GHZ 24SMD Product overview: SEPS-8-272+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 2.7GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 700MHZ, 2.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SEPS-8-272+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-SEPS-8-272+-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SEPS-8-272+-ND
RF Power Dividers/Splitters 3157-SEPS-8-272+-ND
RF Power Divider 700MHz ~ 2.7GHz Isolation (Min) 14dB, 1.7 VSWR (Max), 19° Imbalance (Max) 24-SMD, No Lead

RF Power Divider 700MHz ~ 2.7GHz Isolation (Min) 14dB, 1.7 VSWR (Max), 19° Imbalance (Max) 24-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - SEPS-8-272+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SEPS-8-272+
RF Power Dividers/Splitters SEPS-8-272+
RF Power Divider 700 MHz ~ 2.7 GHz Isolation (Min) 14dB, 1.7 VSWR (Max), 19° Imbalance (Max) 24-SMD, No Lead

RF Power Divider 700 MHz ~ 2.7 GHz Isolation (Min) 14dB, 1.7 VSWR (Max), 19° Imbalance (Max) 24-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number SEPS-8-272+ 851-SEPS-8-272+ 3157-SEPS-8-272+-ND SEPS-8-272+
Product Name RF Power Dividers/Splitters - SEPS-8-272+ 700MHZ 2.7GHZ Rf Power Divider Splitter RF Power Dividers/Splitters RF Power Dividers/Splitters
Package Type / Form Factor Tray 24-SMD, No Lead 24-SMD, No Lead
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 6030450 - 6030450 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 3000.00 to 45000.00 MHz
Isolation 14.00 dB
View Details
8 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-8K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 23.20 dB
View Details
Hybrid Combiner - 5o3T150304800 - 5o.com
Specs
0º Power Divider Division: 3-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Active Splitters - WMA-PD-04-L-S-DC1 - Werbel Microwave LLC
Specs
Category Active
Package Type / Form Factor Connectorized Module
View Details