Mini-Circuits RF Power Dividers/Splitters ZC4PD-18-S+

Description
PWR SPLTR, 1000 - 1800 MHZ, 50
Request a Quote Datasheet
Description
PWR SPLTR, 1000 - 1800 MHZ, 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-ZC4PD-18-S+-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ZC4PD-18-S+-ND
RF Power Dividers/Splitters 3157-ZC4PD-18-S+-ND
PWR SPLTR, 1000 - 1800 MHZ, 50

PWR SPLTR, 1000 - 1800 MHZ, 50

Buy Now Datasheet
1800 MHZ Rf Power Divider Splitter - 851-ZC4PD-18-S+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1800 MHZ Rf Power Divider Splitter
851-ZC4PD-18-S+
1800 MHZ Rf Power Divider Splitter 851-ZC4PD-18-S+
PWR SPLTR, 1000 - 1800 MHZ, 50 Product overview: ZC4PD-18-S+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1800 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ZC4PD-18-S+ can be used for catalog matching and distributor lookup.

PWR SPLTR, 1000 - 1800 MHZ, 50 Product overview: ZC4PD-18-S+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1800 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ZC4PD-18-S+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-ZC4PD-18-S+-ND 851-ZC4PD-18-S+
Product Name RF Power Dividers/Splitters 1800 MHZ Rf Power Divider Splitter
Package Type / Form Factor Module Tray
Insertion Loss 0.30 dB 0.30 dB
Isolation 18.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

8 Way Power Divider - 5o34108633 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
4 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD2436A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
RF Power Dividers/Splitters - 3157-ZB6PD-2-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.70 dB
Isolation 17.00 dB
View Details