Mini-Circuits Lumped LC Band Pass Filter, 30 - 70 MHz, 50Ω ZABP-45-S+

Description
ZABP-45-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 30 to 70 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and con- sistent performance across temperature.
Request a Quote
Description
ZABP-45-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 30 to 70 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and con- sistent performance across temperature.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ZABP-45-S+ is a coaxial bandpass filter with a passband of 30 to 70 MHz, designed for applications requiring high rejection and low VSWR in RF systems. It features an SMA-male input and SMA-female output, mounted in a UU1842 case measuring 58.42 mm in length, 57.15 mm in width, and 19.05 mm in height, with a weight of 124 grams. The filter maintains a typical VSWR of 1.3:1 across the passband and exhibits insertion loss of 0.8 to 1.5 dB. Stopband rejection exceeds 40 dB from 95 MHz to 4000 MHz. Operating temperature ranges from -40°C to 85°C, and storage temperature spans -55°C to 100°C. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

ZABP-45-S+ is a coaxial bandpass filter with a passband of 30 to 70 MHz, designed for applications requiring high rejection and low VSWR in RF systems. It features an SMA-male input and SMA-female output, mounted in a UU1842 case measuring 58.42 mm in length, 57.15 mm in width, and 19.05 mm in height, with a weight of 124 grams. The filter maintains a typical VSWR of 1.3:1 across the passband and exhibits insertion loss of 0.8 to 1.5 dB. Stopband rejection exceeds 40 dB from 95 MHz to 4000 MHz. Operating temperature ranges from -40°C to 85°C, and storage temperature spans -55°C to 100°C. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 30 - 70 MHz, 50Ω - ZABP-45-S+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 30 - 70 MHz, 50Ω
ZABP-45-S+
Lumped LC Band Pass Filter, 30 - 70 MHz, 50Ω ZABP-45-S+
ZABP-45-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 30 to 70 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and con- sistent performance across temperature.

ZABP-45-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 30 to 70 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across lots and con- sistent performance across temperature.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number ZABP-45-S+
Product Name Lumped LC Band Pass Filter, 30 - 70 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 760 - 780 MHz, 50Ω - CBP-770C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 3157-BLP-5+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Balance
Insertion Loss 5 dB
View Details
LTCC Band Pass Filter, 3100 - 7100 MHz, 50Ω - BFCN-5100+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 5100 dB
View Details
4 suppliers
LTCC Band Pass Filter, 2340 - 2530 MHz, 50Ω - BFCN-2435+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2435 dB
View Details
3 suppliers