The BFCN-2435+ is a 50Ω LTCC bandpass filter designed for signal conditioning in the 2340 to 2530 MHz range, housed in an FV1206 package measuring 3.20mm × 1.60mm. It features a typical insertion loss of 2.0 dB within the passband and a maximum VSWR of 2.5:1. The filter provides strong stopband rejection, with attenuation of at least 20 dB below 1830 MHz and 25 dB between 4300 and 5500 MHz. It operates from -55°C to 100°C, supports up to 1.5W RF power at 25°C (derating linearly to 0.25W at 100°C), and is hermetically sealed. Wrap-around terminations enhance solderability and mechanical robustness for high-reliability applications.
The BFCN-2435+ LTCC Band Pass Filter is constructed with 12 layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 2435 MHz ±95 MHz, these units offer low insertion loss and good rejection.
2.435GHz Center Band Pass Ceramic Filter 190MHz 50Ohm 4-SMD, No Lead
CER FILTER 2.435GHZ BAND PASS
CER FILTER 2.435GHZ BAND PASS
LTCC BAND PASS FILTER, 2340 - 25
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-2435+ | 3157-BFCN-2435+TR-ND | BFCN-2435+ |
| Product Name | LTCC Band Pass Filter, 2340 - 2530 MHz, 50Ω | Ceramic Filters | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ||
| Insertion Loss | 2435 dB | 3 dB | 3 dB |
| Filter Technology | Passive Filter |