Mini-Circuits 1:1.5 CORE & WIRE Transformer, 1 - 2500 MHz, 50/75Ω Z7550-FMSFDC+

Description
Z7550-FMSFDC+ is a DC Blocking matching transformer that allows impedance matching between 50Ω and 75Ω systems with minimum reflection in to the circuit. This matching transformer will find its application in any system where 50Ω-75Ω matching is required
Request a Quote
Description
Z7550-FMSFDC+ is a DC Blocking matching transformer that allows impedance matching between 50Ω and 75Ω systems with minimum reflection in to the circuit. This matching transformer will find its application in any system where 50Ω-75Ω matching is required
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Z7550-FMSFDC+ is a connectorized DC blocking matching transformer designed for impedance matching between 50Ω and 75Ω systems from 1 to 2500 MHz. It features an H795-3 case style, with an SMA-Female input and F-Male output, and operates from -55°C to 100°C. Insertion loss is 0.35 dB typ. up to 950 MHz and 0.5 dB typ. from 950 to 2500 MHz, with VSWR below 1.5:1 across the band. Power handling is rated at 1 W. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Z7550-FMSFDC+ is a connectorized DC blocking matching transformer designed for impedance matching between 50Ω and 75Ω systems from 1 to 2500 MHz. It features an H795-3 case style, with an SMA-Female input and F-Male output, and operates from -55°C to 100°C. Insertion loss is 0.35 dB typ. up to 950 MHz and 0.5 dB typ. from 950 to 2500 MHz, with VSWR below 1.5:1 across the band. Power handling is rated at 1 W. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:1.5 CORE & WIRE Transformer, 1 - 2500 MHz, 50/75Ω - Z7550-FMSFDC+ - Mini-Circuits
Brooklyn, NY, United States
1:1.5 CORE & WIRE Transformer, 1 - 2500 MHz, 50/75Ω
Z7550-FMSFDC+
1:1.5 CORE & WIRE Transformer, 1 - 2500 MHz, 50/75Ω Z7550-FMSFDC+
Z7550-FMSFDC+ is a DC Blocking matching transformer that allows impedance matching between 50Ω and 75Ω systems with minimum reflection in to the circuit. This matching transformer will find its application in any system where 50Ω-75Ω matching is required

Z7550-FMSFDC+ is a DC Blocking matching transformer that allows impedance matching between 50Ω and 75Ω systems with minimum reflection in to the circuit. This matching transformer will find its application in any system where 50Ω-75Ω matching is required

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number Z7550-FMSFDC+
Product Name 1:1.5 CORE & WIRE Transformer, 1 - 2500 MHz, 50/75Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 0.02 - 250 MHz, 50Ω - T4-6T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 LTCC Transformer, 680 - 1050 MHz, 50Ω - TCN1-10+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 LTCC Transformer, 2300 - 3000 MHz, 50Ω - TCW1-33+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 5 - 1500 MHz, 50Ω - TC1-1T-152X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers