Mini-Circuits' Z7550-FFSF+ is a coaxial 50/75 Ω matching transformer for DC to 2500 MHz applications, designed to minimize signal loss in systems like CATV and broadband networks. It features an aluminum alloy case measuring 1.25 x 1.25 x 0.75 inches with SMA-F (50 Ω) and F-Type-F (75 Ω) connectors, handles up to 2 W RF power, supports a maximum DC current of 5 A, and exhibits a typical insertion loss of 0.5 dB. The device operates from -55°C to 100°C and is RoHS compliant.
Mini-Circuits’ Z7550-FFSF+ is a coaxial 50/75W matching transformer covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, and more. This model is ideal for 50/75W impedance matching in systems where minimizing overall signal loss is a pri- ority. The transformer handles RF input power up to 2W and comes housed in a rugged, compact aluminum alloy case (1.25 x 1.25 x 0.75”) with SMA-F (50W) to F-Type-F (75W) connectors.
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | Z7550-FFSF+ | 3157-Z7550-FFSF+-ND |
| Product Name | 1:1.5 CORE & WIRE Transformer, DC - 2500 MHz, 50/75Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |