Mini-Circuits 1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω TMO-13-1T+

Description
1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω
Request a Quote
Description
1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMO-13-1T+ is a plug-in RF transformer designed for impedance matching in military and high-reliability applications, operating from 0.3 to 120 MHz with a 50Ω system impedance. It features a hermetic case and operates within a temperature range of -55°C to 100°C. The transformer has a 1:13 turns ratio, a maximum RF power rating of 0.25 W, and a maximum DC current of 30 mA. Its case style is A11, with dimensions of 12.19 mm × 12.70 mm × 6.10 mm. The device is RoHS compliant and exhibits insertion loss of 0.7 dB typ at mid-band, with input return loss exceeding 11.28 dB across the band. Pin connections are defined with primary and secondary windings and case ground on terminals 7 and 8.

Datasheet Summary
Powered by GS/AI

The TMO-13-1T+ is a plug-in RF transformer designed for impedance matching in military and high-reliability applications, operating from 0.3 to 120 MHz with a 50Ω system impedance. It features a hermetic case and operates within a temperature range of -55°C to 100°C. The transformer has a 1:13 turns ratio, a maximum RF power rating of 0.25 W, and a maximum DC current of 30 mA. Its case style is A11, with dimensions of 12.19 mm × 12.70 mm × 6.10 mm. The device is RoHS compliant and exhibits insertion loss of 0.7 dB typ at mid-band, with input return loss exceeding 11.28 dB across the band. Pin connections are defined with primary and secondary windings and case ground on terminals 7 and 8.

Suppliers

Company
Product
Description
Supplier Links
1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω - TMO-13-1T+ - Mini-Circuits
Brooklyn, NY, United States
1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω
TMO-13-1T+
1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω TMO-13-1T+
1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω

1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number TMO-13-1T+
Product Name 1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:1.5 CORE & WIRE Transformer, DC - 2500 MHz, 50/75Ω - Z7550-FFSF+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 0.02 - 250 MHz, 50Ω - T4-6T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 LTCC Transformer, 2400 - 2500 MHz, 50Ω - BLJC1-252R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
1:1 CORE & WIRE Transformer, 800 MHz - 6.8 GHz, 50Ω - TTC1-682W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers