Mini-Circuits 1:3 CORE & WIRE Transformer, 20 - 4500 MHz, 50Ω TCM3-452X+

Description
Low insertion loss, 1.5 dB typ. Low unbalance, 0.2 dB, 2° Power handling up to 0.4W
Request a Quote
Description
Low insertion loss, 1.5 dB typ. Low unbalance, 0.2 dB, 2° Power handling up to 0.4W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TCM3-452X+ is a surface mount RF transformer with a 1:3 impedance ratio, designed for balanced transmission lines in applications such as PCS and cellular push-pull amplifiers. It operates from 20 to 4500 MHz with a maximum insertion loss of 3.0 dB and maintains amplitude unbalance under 0.8 dB and phase unbalance under 10 degrees across the band. The device handles up to 0.4 W RF power and 30 mA DC current, with an operating temperature range of -40°C to 85°C. It is housed in a DB1627 package measuring 4.83 x 4.06 x 1.65 mm and is aqueous washable.

Datasheet Summary
Powered by GS/AI

The TCM3-452X+ is a surface mount RF transformer with a 1:3 impedance ratio, designed for balanced transmission lines in applications such as PCS and cellular push-pull amplifiers. It operates from 20 to 4500 MHz with a maximum insertion loss of 3.0 dB and maintains amplitude unbalance under 0.8 dB and phase unbalance under 10 degrees across the band. The device handles up to 0.4 W RF power and 30 mA DC current, with an operating temperature range of -40°C to 85°C. It is housed in a DB1627 package measuring 4.83 x 4.06 x 1.65 mm and is aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
1:3 CORE & WIRE Transformer, 20 - 4500 MHz, 50Ω - TCM3-452X+ - Mini-Circuits
Brooklyn, NY, United States
1:3 CORE & WIRE Transformer, 20 - 4500 MHz, 50Ω
TCM3-452X+
1:3 CORE & WIRE Transformer, 20 - 4500 MHz, 50Ω TCM3-452X+
Low insertion loss, 1.5 dB typ. Low unbalance, 0.2 dB, 2° Power handling up to 0.4W
  • Low insertion loss, 1.5 dB typ.
  • Low unbalance, 0.2 dB, 2°
  • Power handling up to 0.4W
Supplier's Site Datasheet
Balun - 3157-TCM3-452X+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 20MHz ~ 4.5GHz 1:3 6-SMD, Flat Leads

RF Balun 20MHz ~ 4.5GHz 1:3 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-TCM3-452X+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 20MHz ~ 4.5GHz 1:3 6-SMD, Flat Leads

RF Balun 20MHz ~ 4.5GHz 1:3 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-TCM3-452X+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 20MHz ~ 4.5GHz 1:3 6-SMD, Flat Leads

RF Balun 20MHz ~ 4.5GHz 1:3 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TCM3-452X+ 3157-TCM3-452X+DKR-ND
Product Name 1:3 CORE & WIRE Transformer, 20 - 4500 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω - TCM1-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 LTCC Transformer, 4900 - 5875 MHz, 50Ω - BLGE1-542R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
1:9 CORE & WIRE Transformer, 1 - 200 MHz, 50Ω - TX9-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1 CORE & WIRE Transformer, 650 - 4000 MHz, 50Ω - TC1-1-43X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers