Mini-Circuits 1:4 CORE & WIRE Transformer, 2 - 775 MHz, 50Ω ADT4-1WT+

Description
1:4 CORE & WIRE Transformer, 2 - 775 MHz, 50Ω
Request a Quote
Description
1:4 CORE & WIRE Transformer, 2 - 775 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ADT4-1WT+ is a surface mount RF transformer for impedance matching and balun applications, operating from 2 to 775 MHz with a 50Ω impedance and 1:4 turns ratio. It features a CD542 case style with dimensions of 7.87 x 6.91 x 2.54 mm, an operating temperature range of -20°C to 85°C, and a maximum power handling of 0.25W. The transformer offers typ. 20 dB return loss, 0.1 dB amplitude unbalance, and 1° phase unbalance within its 1 dB bandwidth. It is RoHS compliant, aqueous washable, and supports up to 30 mA DC current. Pin configuration includes primary (1,3), secondary (4,5,6), and-unused pin (2).

Datasheet Summary
Powered by GS/AI

ADT4-1WT+ is a surface mount RF transformer for impedance matching and balun applications, operating from 2 to 775 MHz with a 50Ω impedance and 1:4 turns ratio. It features a CD542 case style with dimensions of 7.87 x 6.91 x 2.54 mm, an operating temperature range of -20°C to 85°C, and a maximum power handling of 0.25W. The transformer offers typ. 20 dB return loss, 0.1 dB amplitude unbalance, and 1° phase unbalance within its 1 dB bandwidth. It is RoHS compliant, aqueous washable, and supports up to 30 mA DC current. Pin configuration includes primary (1,3), secondary (4,5,6), and-unused pin (2).

Suppliers

Company
Product
Description
Supplier Links
1:4 CORE & WIRE Transformer, 2 - 775 MHz, 50Ω - ADT4-1WT+ - Mini-Circuits
Brooklyn, NY, United States
1:4 CORE & WIRE Transformer, 2 - 775 MHz, 50Ω
ADT4-1WT+
1:4 CORE & WIRE Transformer, 2 - 775 MHz, 50Ω ADT4-1WT+
1:4 CORE & WIRE Transformer, 2 - 775 MHz, 50Ω

1:4 CORE & WIRE Transformer, 2 - 775 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-ADT4-1WT+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2MHz ~ 775MHz 1:4 6-SMD, Flat Leads

RF Balun 2MHz ~ 775MHz 1:4 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-ADT4-1WT+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2MHz ~ 775MHz 1:4 6-SMD, Flat Leads

RF Balun 2MHz ~ 775MHz 1:4 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-ADT4-1WT+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2MHz ~ 775MHz 1:4 6-SMD, Flat Leads

RF Balun 2MHz ~ 775MHz 1:4 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number ADT4-1WT+ 3157-ADT4-1WT+DKR-ND
Product Name 1:4 CORE & WIRE Transformer, 2 - 775 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:3 CORE & WIRE Transformer, 5 - 40 MHz, 50Ω - SYTX3-41-80W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:16 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω - TMO-16-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:2 LTCC Transformer, 5600 - 6200 MHz, 50Ω - NCS2-622+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 LTCC Transformer, 700 - 1100 MHz, 50Ω - NCS1-112+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers