The RAM-4+ is a wideband surface-mount monolithic amplifier for DC to 1 GHz applications, enclosed in a ceramic AF190 package with a 0.083 inch body diameter. It is internally matched to 50Ω, offers a typical noise figure of 6.5 dB, and provides a gain of 7.0 to 8.5 dB across the band. The device delivers an output power of +12.5 dBm at 1 dB compression and an output IP3 of +25.5 dBm at 1 GHz, with an operating current of 50 mA at +5.25 V. It operates from -54°C to +100°C and has a thermal resistance of 140 °C/W. The part is RoHS compliant and fabricated using InGaP HBT technology with a Darlington configuration. Its ESD rating is Class 1B for the Human Body Model and Class M1 for the Machine Model.
RAM-4+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a ceramic surface-mount package. RAM-4+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTBF is 300 years at +100°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN RF-IN 1 GND GND 2 4 3 GROUND RF-OUT and DC-IN Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. E ECO-024944 RAM-4+ MCL NY 250320 www.minicircuits.com
SMT GAIN BLOCK, DC-1000 MHZ, 50
SMT GAIN BLOCK, DC-1000 MHZ, 50
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | RAM-4+ | 3157-RAM-4+TR-ND | RAM-4+ |
| Product Name | SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 1000 MHz, 50Ω, Ceramic | RF Amplifiers | RF and Wireless - RF Amplifiers |
| RoHS Compliant | RoHS | RoHS | |
| Operating Temperature | -54 to 100 C (-65 to 212 F) | ||
| Frequency Range | 1000 MHz | 0.0 to 1000 MHz | 0.0 to 1000 MHz |
| Minimum Gain | 7.02 dB | 8 dB | ? to 8 dB |
| Maximum Gain | 8.5 dB | 8 dB | 8 dB |