Mini-Circuits Attenuators YAT-4A+

Description
RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 1.7W 6-VDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 1.7W 6-VDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-YAT-4A+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 1.7W 6-VDFN Exposed Pad

RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 1.7W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-YAT-4A+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 1.7W 6-VDFN Exposed Pad

RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 1.7W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-YAT-4A+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 1.7W 6-VDFN Exposed Pad

RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 1.7W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - YAT-4A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
YAT-4A+
Attenuators YAT-4A+
RF Attenuators 4dB 0 Hz ~ 18 GHz 50 Ohms 1.7W 6-VDFN Exposed Pad

RF Attenuators 4dB 0 Hz ~ 18 GHz 50 Ohms 1.7W 6-VDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-YAT-4A+DKR-ND YAT-4A+
Product Name Attenuators Attenuators
Attenuation 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Sma
View Details
Coaxial Attenuator - 5o2010003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-RCAT-04+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type 4-SMD, No Lead
View Details