Mini-Circuits Attenuators BW-N20W20+

Description
FXD ATTEN / N / 20DB 20W ROHS
Request a Quote Datasheet
Description
FXD ATTEN / N / 20DB 20W ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-N20W20+-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTEN / N / 20DB 20W ROHS

FXD ATTEN / N / 20DB 20W ROHS

Buy Now Datasheet
Attenuators - BW-N20W20+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-N20W20+
Attenuators BW-N20W20+
RF Attenuators 20dB 0 Hz ~ 18 GHz 50 Ohms 5W N-Type In-Line Module

RF Attenuators 20dB 0 Hz ~ 18 GHz 50 Ohms 5W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-N20W20+-ND BW-N20W20+
Product Name Attenuators Attenuators
Attenuation 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 50W - UIYCA50AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details