Mini-Circuits Attenuators - YAT-30A+ YAT-30A+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 904149-YAT-30A+ Series: YAT-A Features: RF Attenuators 30dB 1W 6-VDFN Exposed Pad Package: Reel - TR Package: 6-VDFN Exposed Pad Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8533.21.0020 Other Part Number: 3157-YAT-30A+CT, 3157-YAT-30A+TR, 3157-YAT-30A+DKR
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 904149-YAT-30A+ Series: YAT-A Features: RF Attenuators 30dB 1W 6-VDFN Exposed Pad Package: Reel - TR Package: 6-VDFN Exposed Pad Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8533.21.0020 Other Part Number: 3157-YAT-30A+CT, 3157-YAT-30A+TR, 3157-YAT-30A+DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - YAT-30A+
904149-YAT-30A+
Attenuators - YAT-30A+ 904149-YAT-30A+
Manufacturer: Mini-Circuits Win Source Part Number: 904149-YAT-30A+ Series: YAT-A Features: RF Attenuators 30dB 1W 6-VDFN Exposed Pad Package: Reel - TR Package: 6-VDFN Exposed Pad Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8533.21.0020 Other Part Number: 3157-YAT-30A+CT, 3157-YAT-30A+TR, 3157-YAT-30A+DKR

Manufacturer: Mini-Circuits
Win Source Part Number: 904149-YAT-30A+
Series: YAT-A
Features: RF Attenuators 30dB 1W 6-VDFN Exposed Pad
Package: Reel - TR
Package: 6-VDFN Exposed Pad
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8533.21.0020
Other Part Number: 3157-YAT-30A+CT, 3157-YAT-30A+TR, 3157-YAT-30A+DKR

Buy Now Datasheet
50OHM Attenuator - 852-YAT-30A+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-YAT-30A+
50OHM Attenuator 852-YAT-30A+
RF ATTENUATOR 30DB 50OHM 6VDFN Product overview: YAT-30A+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-YAT-30A+ can be used for catalog matching and distributor lookup.

RF ATTENUATOR 30DB 50OHM 6VDFN Product overview: YAT-30A+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-YAT-30A+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 3157-YAT-30A+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 18GHz 50 Ohms 1W 6-VDFN Exposed Pad

RF Attenuators 30dB 0Hz ~ 18GHz 50 Ohms 1W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-YAT-30A+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 18GHz 50 Ohms 1W 6-VDFN Exposed Pad

RF Attenuators 30dB 0Hz ~ 18GHz 50 Ohms 1W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-YAT-30A+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 18GHz 50 Ohms 1W 6-VDFN Exposed Pad

RF Attenuators 30dB 0Hz ~ 18GHz 50 Ohms 1W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - YAT-30A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
YAT-30A+
Attenuators YAT-30A+
RF Attenuators 30dB 0 Hz ~ 18 GHz 50 Ohms 1W 6-VDFN Exposed Pad

RF Attenuators 30dB 0 Hz ~ 18 GHz 50 Ohms 1W 6-VDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 904149-YAT-30A+ 852-YAT-30A+ 3157-YAT-30A+TR-ND YAT-30A+
Product Name Attenuators - YAT-30A+ 50OHM Attenuator Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123330P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
2W Attenuator - 852-BW-S4W2+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers