Manufacturer: Mini-Circuits
Win Source Part Number: 847167-XLF-63+
Features: Frequency RF Filter (Radio Frequency) Bandwidth
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-XLF-63+TR, 3157-XLF-63+CT, 3157-XLF-63+DKR
8.1GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.6dB 12-VQFN Exposed Pad
8.1GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.6dB 12-VQFN Exposed Pad
8.1GHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1.6dB 12-VQFN Exposed Pad
RF FILTER LOW PASS 8.1GHZ 12VQFN
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | XLF-63+ | 3157-XLF-63+TR-ND | XLF-63+ |
| Product Name | RF Filters - XLF-63+ | RF Filters | RF Filters |
| Filter Technology | Passive Filter |