Mini-Circuits Lumped LC Band Pass Filter, 800 - 1800 MHz, 50Ω SXBP-1200+

Description
Lumped LC Band Pass Filter, 800 - 1800 MHz, 50Ω
Request a Quote Datasheet
Description
Lumped LC Band Pass Filter, 800 - 1800 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 800 - 1800 MHz, 50Ω - SXBP-1200+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 800 - 1800 MHz, 50Ω
SXBP-1200+
Lumped LC Band Pass Filter, 800 - 1800 MHz, 50Ω SXBP-1200+
Lumped LC Band Pass Filter, 800 - 1800 MHz, 50Ω

Lumped LC Band Pass Filter, 800 - 1800 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-SXBP-1200+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 1.2GHZ 8SMD

RF FILTER BAND PASS 1.2GHZ 8SMD

Buy Now Datasheet
RF Filters - 3157-SXBP-1200+CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 1.2GHZ 8SMD

RF FILTER BAND PASS 1.2GHZ 8SMD

Buy Now Datasheet
RF Filters - 3157-SXBP-1200+TR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 1.2GHZ 8SMD

RF FILTER BAND PASS 1.2GHZ 8SMD

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SXBP-1200+ 3157-SXBP-1200+DKR-ND
Product Name Lumped LC Band Pass Filter, 800 - 1800 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Fc 1200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 175 - 237 MHz, 50Ω - RBP-204+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Ceramic Filters - 3157-HFCN-1320D+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 3200 MHz
View Details
3 suppliers
LTCC Band Pass Filter, 10700 - 12700 MHz, 50Ω - BFCQ-1162+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 11.6 dB
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1165 - 1201 MHz, 50Ω - CBP-1183A+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers