Mini-Circuits SIW SMT Band Pass Filter, 25 - 27 GHz, 50Ω WSBP-26G+

Description
Low Midband Insertion loss 1.7dB typ. High Rejection 56 dB typ. Shielded Construction.
Request a Quote
Description
Low Midband Insertion loss 1.7dB typ. High Rejection 56 dB typ. Shielded Construction.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WSBP-26G+ is a surface mount substrate integrated waveguide (SIW) bandpass filter designed for 5G telecommunications applications, operating between 25 and 27 GHz with a 50 Ω impedance. It features a typical midband insertion loss of 1.7 dB and a typical stopband rejection of 56 dB. The filter is housed in a shielded package measuring 1.200 × 0.210 inches (30.48 × 5.33 mm) with three solder pads for RF1, RF2, and ground connections. Operating temperature ranges from -40 °C to +85 °C, with a maximum input power of 1 W at 25 °C. The device is RoHS compliant and uses gold over nickel plating for lead finish.

Datasheet Summary
Powered by GS/AI

The WSBP-26G+ is a surface mount substrate integrated waveguide (SIW) bandpass filter designed for 5G telecommunications applications, operating between 25 and 27 GHz with a 50 Ω impedance. It features a typical midband insertion loss of 1.7 dB and a typical stopband rejection of 56 dB. The filter is housed in a shielded package measuring 1.200 × 0.210 inches (30.48 × 5.33 mm) with three solder pads for RF1, RF2, and ground connections. Operating temperature ranges from -40 °C to +85 °C, with a maximum input power of 1 W at 25 °C. The device is RoHS compliant and uses gold over nickel plating for lead finish.

Suppliers

Company
Product
Description
Supplier Links
SIW SMT Band Pass Filter, 25 - 27 GHz, 50Ω - WSBP-26G+ - Mini-Circuits
Brooklyn, NY, United States
SIW SMT Band Pass Filter, 25 - 27 GHz, 50Ω
WSBP-26G+
SIW SMT Band Pass Filter, 25 - 27 GHz, 50Ω WSBP-26G+
Low Midband Insertion loss 1.7dB typ. High Rejection 56 dB typ. Shielded Construction.
  • Low Midband Insertion loss 1.7dB typ.
  • High Rejection 56 dB typ.
  • Shielded Construction.
Supplier's Site Datasheet
RF Filters - 3157-WSBP-26G+TR-ND - DigiKey
Thief River Falls, MN, United States
SIW SMT BPF, 25 - 27 GHZ, 50

SIW SMT BPF, 25 - 27 GHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number WSBP-26G+ 3157-WSBP-26G+TR-ND
Product Name SIW SMT Band Pass Filter, 25 - 27 GHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1.7 dB 3 dB
Package Type Surface Mount Surface Mount; 3-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1130 - 1246 MHz, 50Ω - CSBP-D1189+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1217 - 1238 MHz, 50Ω - CBP-1228C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC SMT Band Pass Filter, 8.6 - 10.9 GHz, 50Ω - BFHKI-9901+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
LTCC Band Pass Filter, 1530 - 1620 MHz, 50Ω - BFCN-1575+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1575 dB
View Details
4 suppliers