The BFCN-1575+ is a 50Ω LTCC bandpass filter designed for the 1530 to 1620 MHz range, with a typical insertion loss of 2.0 dB and a maximum VSWR of 2.5:1 within the passband. It features a compact FV1206 package measuring 3.20 mm × 1.60 mm × 0.94 mm, with wrap-around terminations for improved solderability and parasitic minimization. The filter provides strong stopband rejection, with insertion loss exceeding 20 dB below 1200 MHz and above 2800 MHz. It operates from -55°C to 100°C, supports up to 1.5 W RF power at 25°C (derating to 0.25 W at 100°C), and is hermetically sealed. The device is RoHS compliant and suitable for transmitter and receiver applications requiring harmonic rejection.
The BFCN-1575+ LTCC Band Pass Filter is constructed with 12 layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 1575 MHz ±45 MHz, these units offer low insertion loss and good rejection.
Manufacturer: Mini-Circuits
Win Source Part Number: 717928-BFCN-1575+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1441+
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
1.575GHz Center Band Pass Ceramic Filter 90MHz 50Ohm 4-SMD, No Lead
1.575GHz Center Band Pass Ceramic Filter 90MHz 50Ohm 4-SMD, No Lead
1.575GHz Center Band Pass Ceramic Filter 90MHz 50Ohm 4-SMD, No Lead
LTCC BAND PASS FILTER, 1530 - 16
| Mini-Circuits | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-1575+ | BFCN-1575+ | 3157-BFCN-1575+CT-ND | BFCN-1575+ |
| Product Name | LTCC Band Pass Filter, 1530 - 1620 MHz, 50Ω | Ceramic Filters - BFCN-1575+ | Ceramic Filters | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |||
| Insertion Loss | 1575 dB | 3 dB | 3 dB | |
| Filter Technology | Passive Filter |