Mini-Circuits Attenuators YAT-6A+

Description
RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 1.6W 6-VDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 1.6W 6-VDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-YAT-6A+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 1.6W 6-VDFN Exposed Pad

RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 1.6W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-YAT-6A+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 1.6W 6-VDFN Exposed Pad

RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 1.6W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-YAT-6A+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 1.6W 6-VDFN Exposed Pad

RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 1.6W 6-VDFN Exposed Pad

Buy Now Datasheet
Attenuators - YAT-6A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
YAT-6A+
Attenuators YAT-6A+
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1.6W 6-VDFN Exposed Pad

RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1.6W 6-VDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-YAT-6A+TR-ND YAT-6A+
Product Name Attenuators Attenuators
Attenuation 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 12.4GHz - UIYCA5AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details
Attenuators - 3157-BW-S12W2+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details