Mini-Circuits RF Power Dividers/Splitters WP4F1+

Description
RF Power Divider 4.75GHz ~ 6.2GHz Isolation (Min) 16dB, 1.5 VSWR (Typ), 9° Imbalance (Max) 12-VQFN Exposed Pad
Request a Quote Datasheet
Description
RF Power Divider 4.75GHz ~ 6.2GHz Isolation (Min) 16dB, 1.5 VSWR (Typ), 9° Imbalance (Max) 12-VQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-WP4F1+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-WP4F1+DKR-ND
RF Power Dividers/Splitters 3157-WP4F1+DKR-ND
RF Power Divider 4.75GHz ~ 6.2GHz Isolation (Min) 16dB, 1.5 VSWR (Typ), 9° Imbalance (Max) 12-VQFN Exposed Pad

RF Power Divider 4.75GHz ~ 6.2GHz Isolation (Min) 16dB, 1.5 VSWR (Typ), 9° Imbalance (Max) 12-VQFN Exposed Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-WP4F1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-WP4F1+TR-ND
RF Power Dividers/Splitters 3157-WP4F1+TR-ND
RF Power Divider 4.75GHz ~ 6.2GHz Isolation (Min) 16dB, 1.5 VSWR (Typ), 9° Imbalance (Max) 12-VQFN Exposed Pad

RF Power Divider 4.75GHz ~ 6.2GHz Isolation (Min) 16dB, 1.5 VSWR (Typ), 9° Imbalance (Max) 12-VQFN Exposed Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-WP4F1+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-WP4F1+CT-ND
RF Power Dividers/Splitters 3157-WP4F1+CT-ND
RF Power Divider 4.75GHz ~ 6.2GHz Isolation (Min) 16dB, 1.5 VSWR (Typ), 9° Imbalance (Max) 12-VQFN Exposed Pad

RF Power Divider 4.75GHz ~ 6.2GHz Isolation (Min) 16dB, 1.5 VSWR (Typ), 9° Imbalance (Max) 12-VQFN Exposed Pad

Buy Now Datasheet
RF Power Dividers/Splitters - WP4F1+ - WP4F1+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - WP4F1+
WP4F1+
RF Power Dividers/Splitters - WP4F1+ WP4F1+
Manufacturer: Mini-Circuits Win Source Part Number: 842387-WP4F1+ Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 842387-WP4F1+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
6.2GHZ Rf Power Divider Splitter - 851-WP4F1+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2GHZ Rf Power Divider Splitter
851-WP4F1+
6.2GHZ Rf Power Divider Splitter 851-WP4F1+
RF PWR DVDR 4.75-6.2GHZ 12VQFN Product overview: WP4F1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 6.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-WP4F1+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 4.75-6.2GHZ 12VQFN Product overview: WP4F1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 6.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-WP4F1+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - WP4F1+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
WP4F1+
RF Power Dividers/Splitters WP4F1+
RF Power Divider 4.75 GHz ~ 6.2 GHz Isolation (Min) 16dB, 1.5 VSWR (Typ), 9° Imbalance (Max) 12-VQFN Exposed Pad

RF Power Divider 4.75 GHz ~ 6.2 GHz Isolation (Min) 16dB, 1.5 VSWR (Typ), 9° Imbalance (Max) 12-VQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-WP4F1+DKR-ND WP4F1+ 851-WP4F1+ WP4F1+
Product Name RF Power Dividers/Splitters RF Power Dividers/Splitters - WP4F1+ 6.2GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 12-VQFN Exposed Pad Tape & Reel (TR) 12-VQFN Exposed Pad
Insertion Loss 1.00 dB 1.00 dB 1.00 dB
Isolation 16.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-23003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.65 dB
View Details
8 Ways Power Splitter, 2.4 - 2.5 GHz, 8000W, 50Ω - COM-2G42G58K0+ - Mini-Circuits
Specs
0º Power Divider Division: 8-Way
Frequency 2400.00 to 2500.00 MHz
Insertion Loss 0.10 dB
View Details
1 to 4GHz – 2 Way Power Divider/Splitter - UIY2PD2828B - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
Power Splitters/Combiners - WM2PD-0.5-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Connectors UHF
View Details