Mini-Circuits 2 Ways Core & Wire Power Splitter, 5 - 1200 MHz, 75Ω ADP-2-10-75M+

Description
2 Ways Core & Wire Power Splitter, 5 - 1200 MHz, 75Ω
Request a Quote
Description
2 Ways Core & Wire Power Splitter, 5 - 1200 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADP-2-10-75M+ is a surface mount 2-way 0° power splitter/combiner for 75Ω systems, operating from 5 to 1200 MHz. It has a CASE STYLE: CD636 and dimensions of 7.87 mm × 5.59 mm × 2.54 mm. Maximum power input is 1 W with internal dissipation not exceeding 0.125 W. Typical isolation is 27 dB over 50-500 MHz, increasing to 29 dB at 500-1000 MHz. VSWR is 1.22:1 typical across the band. Operating temperature ranges from -40°C to 85°C, with storage from -55°C to 100°C. The part is RoHS compliant and aqueous washable.

Datasheet Summary
Powered by GS/AI

The ADP-2-10-75M+ is a surface mount 2-way 0° power splitter/combiner for 75Ω systems, operating from 5 to 1200 MHz. It has a CASE STYLE: CD636 and dimensions of 7.87 mm × 5.59 mm × 2.54 mm. Maximum power input is 1 W with internal dissipation not exceeding 0.125 W. Typical isolation is 27 dB over 50-500 MHz, increasing to 29 dB at 500-1000 MHz. VSWR is 1.22:1 typical across the band. Operating temperature ranges from -40°C to 85°C, with storage from -55°C to 100°C. The part is RoHS compliant and aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
2 Ways Core & Wire Power Splitter, 5 - 1200 MHz, 75Ω - ADP-2-10-75M+ - Mini-Circuits
Brooklyn, NY, United States
2 Ways Core & Wire Power Splitter, 5 - 1200 MHz, 75Ω
ADP-2-10-75M+
2 Ways Core & Wire Power Splitter, 5 - 1200 MHz, 75Ω ADP-2-10-75M+
2 Ways Core & Wire Power Splitter, 5 - 1200 MHz, 75Ω

2 Ways Core & Wire Power Splitter, 5 - 1200 MHz, 75Ω

Supplier's Site Datasheet
RF Power Dividers/Splitters - ADP-2-10-75M+ - ADP-2-10-75M+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - ADP-2-10-75M+
ADP-2-10-75M+
RF Power Dividers/Splitters - ADP-2-10-75M+ ADP-2-10-75M+
Manufacturer: Mini-Circuits Win Source Part Number: 713434-ADP-2-10-75M+ Family Name: ADP-2-10-75M+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1606+ Introduction Date: October 24, 2007 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 713434-ADP-2-10-75M+
Family Name: ADP-2-10-75M+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1606+
Introduction Date: October 24, 2007
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
RF Power Dividers/Splitters - 3157-ADP-2-10-75M+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ADP-2-10-75M+TR-ND
RF Power Dividers/Splitters 3157-ADP-2-10-75M+TR-ND
RF Power Divider 5MHz ~ 1.2GHz Isolation (Min) 22dB, 5° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 5MHz ~ 1.2GHz Isolation (Min) 22dB, 5° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet
5MHZ 1.2GHZ Rf Power Divider Splitter - 851-ADP-2-10-75M+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 1.2GHZ Rf Power Divider Splitter
851-ADP-2-10-75M+
5MHZ 1.2GHZ Rf Power Divider Splitter 851-ADP-2-10-75M+
RF PWR DVDR 5MHZ-1.2GHZ 6SMD Product overview: ADP-2-10-75M+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ADP-2-10-75M+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 5MHZ-1.2GHZ 6SMD Product overview: ADP-2-10-75M+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ADP-2-10-75M+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - ADP-2-10-75M+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
ADP-2-10-75M+
RF Power Dividers/Splitters ADP-2-10-75M+
RF Power Divider 5 MHz ~ 1.2 GHz Isolation (Min) 22dB, 5° Imbalance (Max) 6-SMD, Flat Leads

RF Power Divider 5 MHz ~ 1.2 GHz Isolation (Min) 22dB, 5° Imbalance (Max) 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number ADP-2-10-75M+ ADP-2-10-75M+ 3157-ADP-2-10-75M+TR-ND 851-ADP-2-10-75M+ ADP-2-10-75M+
Product Name 2 Ways Core & Wire Power Splitter, 5 - 1200 MHz, 75Ω RF Power Dividers/Splitters - ADP-2-10-75M+ RF Power Dividers/Splitters 5MHZ 1.2GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type / Form Factor 6-SMD, Flat Leads Tape & Reel (TR) 6-SMD, Flat Leads
Insertion Loss 1.00 dB 1.00 dB 1.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

1200 MHZ Rf Power Divider Splitter - 851-SYPS-3-12W+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-ZC4PD-02263-S+-ND - DigiKey
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 2.20 dB
View Details
RF Power Dividers/Splitters - 3157-ZFSC-3-1+-ND - DigiKey
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor Module
Insertion Loss 0.80 dB
View Details
Core & Wire Magic Tee, 1 - 300 MHz, 50Ω - AMT-32+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 1.00 to 300.00 MHz
Insertion Loss 0.50 dB
View Details
2 suppliers