Mini-Circuits VNA Cable, 40.0 GHz, 24.0″ VNAX-2FT-KMVRF+

Description
Mini-Circuits’ VNAX-2FT-KMVRF+ is an ultra-wideband precision instrumentation cable specially designed for use with 40 GHz VNA equipment in test environments. The cable provides excellent VSWR and very low insertion loss over its entire frequency range. 2.4 mm rugged female to 2.92 mm male connector configuration provides direct connection from the ports of a 40 GHz VNA to 2.92 mm connectorized devices without the need for adapters. The cable features a rugged crush and torque resistant outer sheath that protects the cable from damage in demanding lab settings.
Request a Quote
Description
Mini-Circuits’ VNAX-2FT-KMVRF+ is an ultra-wideband precision instrumentation cable specially designed for use with 40 GHz VNA equipment in test environments. The cable provides excellent VSWR and very low insertion loss over its entire frequency range. 2.4 mm rugged female to 2.92 mm male connector configuration provides direct connection from the ports of a 40 GHz VNA to 2.92 mm connectorized devices without the need for adapters. The cable features a rugged crush and torque resistant outer sheath that protects the cable from damage in demanding lab settings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' VNAX-2FT-KMVRF+ is a 2-foot instrumentation test cable designed for use with 40 GHz vector network analyzers, featuring a 2.92 mm male connector on one end and a 2.4 mm rugged female connector on the other. It operates from DC to 40 GHz with insertion loss up to 2.6 dB and return loss as high as 41.91 dB at 14 GHz. The cable uses a stainless steel spiral armor and nylon braid for crush and torque resistance, with an FEP jacket and solid SPC center conductor for 50 Ω impedance. Its dimensions are 20.07 mm in length, 8.00 mm in diameter, and it weighs 328 grams. Operating temperature is specified from +18 °C to +28 °C, with power handling up to 30 W at 40 GHz.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' VNAX-2FT-KMVRF+ is a 2-foot instrumentation test cable designed for use with 40 GHz vector network analyzers, featuring a 2.92 mm male connector on one end and a 2.4 mm rugged female connector on the other. It operates from DC to 40 GHz with insertion loss up to 2.6 dB and return loss as high as 41.91 dB at 14 GHz. The cable uses a stainless steel spiral armor and nylon braid for crush and torque resistance, with an FEP jacket and solid SPC center conductor for 50 Ω impedance. Its dimensions are 20.07 mm in length, 8.00 mm in diameter, and it weighs 328 grams. Operating temperature is specified from +18 °C to +28 °C, with power handling up to 30 W at 40 GHz.

Suppliers

Company
Product
Description
Supplier Links
VNA Cable, 40.0 GHz, 24.0″ - VNAX-2FT-KMVRF+ - Mini-Circuits
Brooklyn, NY, United States
VNA Cable, 40.0 GHz, 24.0″
VNAX-2FT-KMVRF+
VNA Cable, 40.0 GHz, 24.0″ VNAX-2FT-KMVRF+
Mini-Circuits’ VNAX-2FT-KMVRF+ is an ultra-wideband precision instrumentation cable specially designed for use with 40 GHz VNA equipment in test environments. The cable provides excellent VSWR and very low insertion loss over its entire frequency range. 2.4 mm rugged female to 2.92 mm male connector configuration provides direct connection from the ports of a 40 GHz VNA to 2.92 mm connectorized devices without the need for adapters. The cable features a rugged crush and torque resistant outer sheath that protects the cable from damage in demanding lab settings.

Mini-Circuits’ VNAX-2FT-KMVRF+ is an ultra-wideband precision instrumentation cable specially designed for use with 40 GHz VNA equipment in test environments. The cable provides excellent VSWR and very low insertion loss over its entire frequency range. 2.4 mm rugged female to 2.92 mm male connector configuration provides direct connection from the ports of a 40 GHz VNA to 2.92 mm connectorized devices without the need for adapters. The cable features a rugged crush and torque resistant outer sheath that protects the cable from damage in demanding lab settings.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number VNAX-2FT-KMVRF+
Product Name VNA Cable, 40.0 GHz, 24.0″
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.64 ft (5 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers