Mini-Circuits Flexible Interconnect, 0.141" center diameter, 18.0 GHz, 12.0″ FL141-12SM+

Description
The FL141 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel plated body with a gold plated brass center conductor. The FL141 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Description
The FL141 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel plated body with a gold plated brass center conductor. The FL141 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL141-12SM+ is a 12-inch flexible coaxial cable with 50-ohm impedance, designed for DC to 18 GHz applications. It features an SMA-male connector on each end, a silver-plated copper-clad steel center conductor, a solid PTFE dielectric, and a silver-plated copper braid shield with an FEP blue jacket. The cable has a minimum bend radius of 10 mm and measures 304.8 mm in length with a diameter of 9.14 mm. It exhibits typical insertion loss of 0.7 dB at 18 GHz and return loss of 25 dB at 18 GHz. Power handling is rated at 33 W at 18 GHz and 57 W at 6 GHz at sea level, with an operating temperature range of -55°C to +105°C. The connector interface complies with MIL-STD-348.

Datasheet Summary
Powered by GS/AI

The FL141-12SM+ is a 12-inch flexible coaxial cable with 50-ohm impedance, designed for DC to 18 GHz applications. It features an SMA-male connector on each end, a silver-plated copper-clad steel center conductor, a solid PTFE dielectric, and a silver-plated copper braid shield with an FEP blue jacket. The cable has a minimum bend radius of 10 mm and measures 304.8 mm in length with a diameter of 9.14 mm. It exhibits typical insertion loss of 0.7 dB at 18 GHz and return loss of 25 dB at 18 GHz. Power handling is rated at 33 W at 18 GHz and 57 W at 6 GHz at sea level, with an operating temperature range of -55°C to +105°C. The connector interface complies with MIL-STD-348.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.141
Brooklyn, NY, United States
Flexible Interconnect, 0.141" center diameter, 18.0 GHz, 12.0″
FL141-12SM+
Flexible Interconnect, 0.141" center diameter, 18.0 GHz, 12.0″ FL141-12SM+
The FL141 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel plated body with a gold plated brass center conductor. The FL141 Series Flexible cables are available in variety of length to meet your requirements.

The FL141 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel plated body with a gold plated brass center conductor. The FL141 Series Flexible cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-FL141-12SM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-FL141-12SM+-ND
Coaxial Cables (RF) 3157-FL141-12SM+-ND
"COAX CBL SMA TO SMA 12"""

"COAX CBL SMA TO SMA 12"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - FL141-12SM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
FL141-12SM+
Cable Assemblies - Coaxial Cables (RF) FL141-12SM+
CBL ASSY SMA PLUG TO PLUG 12"

CBL ASSY SMA PLUG TO PLUG 12"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FL141-12SM+ 3157-FL141-12SM+-ND FL141-12SM+
Product Name Flexible Interconnect, 0.141" center diameter, 18.0 GHz, 12.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Armored Test Cable, 40.0 GHz, 39.4″ - KBL-1M-LOW+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers