Mini-Circuits VNA Cable, 67.0 GHz, 24.0″ VNAX-2FT-EMERF+

Description
Mini-Circuits’ VNAX-2FT-EMERF+ is an ultra-wideband precision rugged instrumentation cable specially designed for use with 67 GHz VNA equipment in test environments. The cable provides excellent VSWR and very low insertion loss over its entire frequency range. 1.85 mm rugged female to 1.85 mm male connector configuration provides direct connection from the ports of a 67 GHz VNA to 1.85 mm connectorized devices without the need for adapters. The cable features a rugged crush and torque resistant outer sheath that protects the cable from damage in demanding lab settings.
Request a Quote
Description
Mini-Circuits’ VNAX-2FT-EMERF+ is an ultra-wideband precision rugged instrumentation cable specially designed for use with 67 GHz VNA equipment in test environments. The cable provides excellent VSWR and very low insertion loss over its entire frequency range. 1.85 mm rugged female to 1.85 mm male connector configuration provides direct connection from the ports of a 67 GHz VNA to 1.85 mm connectorized devices without the need for adapters. The cable features a rugged crush and torque resistant outer sheath that protects the cable from damage in demanding lab settings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' VNAX-2FT-EMERF+ is a 2 ft, 50Ω instrumentation test cable designed for DC to 67 GHz VNA applications, featuring a 1.85 mm male connector on one end and a 1.85 mm rugged female connector on the other. The cable has a stainless steel corrugated tubing and braid outer shield with a PET monofilament outer cover, providing crush and torque resistance. It measures 20.07 mm in diameter and weighs 414 grams. Insertion loss ranges from 1.2 dB at 18 GHz to 4.6 dB at 67 GHz, with return loss ranging from 16 dB to 34 dB across the frequency range. Operating temperature is specified from +18 °C to +28 °C, with power handling decreasing from 115 W at 1 GHz to 17 W at 67 GHz.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' VNAX-2FT-EMERF+ is a 2 ft, 50Ω instrumentation test cable designed for DC to 67 GHz VNA applications, featuring a 1.85 mm male connector on one end and a 1.85 mm rugged female connector on the other. The cable has a stainless steel corrugated tubing and braid outer shield with a PET monofilament outer cover, providing crush and torque resistance. It measures 20.07 mm in diameter and weighs 414 grams. Insertion loss ranges from 1.2 dB at 18 GHz to 4.6 dB at 67 GHz, with return loss ranging from 16 dB to 34 dB across the frequency range. Operating temperature is specified from +18 °C to +28 °C, with power handling decreasing from 115 W at 1 GHz to 17 W at 67 GHz.

Suppliers

Company
Product
Description
Supplier Links
VNA Cable, 67.0 GHz, 24.0″ - VNAX-2FT-EMERF+ - Mini-Circuits
Brooklyn, NY, United States
VNA Cable, 67.0 GHz, 24.0″
VNAX-2FT-EMERF+
VNA Cable, 67.0 GHz, 24.0″ VNAX-2FT-EMERF+
Mini-Circuits’ VNAX-2FT-EMERF+ is an ultra-wideband precision rugged instrumentation cable specially designed for use with 67 GHz VNA equipment in test environments. The cable provides excellent VSWR and very low insertion loss over its entire frequency range. 1.85 mm rugged female to 1.85 mm male connector configuration provides direct connection from the ports of a 67 GHz VNA to 1.85 mm connectorized devices without the need for adapters. The cable features a rugged crush and torque resistant outer sheath that protects the cable from damage in demanding lab settings.

Mini-Circuits’ VNAX-2FT-EMERF+ is an ultra-wideband precision rugged instrumentation cable specially designed for use with 67 GHz VNA equipment in test environments. The cable provides excellent VSWR and very low insertion loss over its entire frequency range. 1.85 mm rugged female to 1.85 mm male connector configuration provides direct connection from the ports of a 67 GHz VNA to 1.85 mm connectorized devices without the need for adapters. The cable features a rugged crush and torque resistant outer sheath that protects the cable from damage in demanding lab settings.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number VNAX-2FT-EMERF+
Product Name VNA Cable, 67.0 GHz, 24.0″
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.64 ft (5 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 40.0 GHz, 24.0″ - T40-2FT-KFKM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Precision Test Cable, 3.0 GHz, 4.0 ft. (1.22m) - CBL-4NM-75+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details