Mini-Circuits Precision Test Cable, 3.0 GHz, 4.0 ft. (1.22m) CBL-4NM-75+

Description
Mini-Circuits' CBL-NM-75+ Series 75Ω test cables provide extra rugged yet flexible construction, performance qualified up to 20,000 flex cycles for test applications from DC to 3000 MHz, backed by our 6 month product guarantee. Connectors are N-type male to N-type male. Inner conductor is solid silver-plated, copper-clad steel, and shield is silver-plated copper braid with aluminum-polymide tape interlayer. Available in a variety of lengths.
Request a Quote Datasheet
Description
Mini-Circuits' CBL-NM-75+ Series 75Ω test cables provide extra rugged yet flexible construction, performance qualified up to 20,000 flex cycles for test applications from DC to 3000 MHz, backed by our 6 month product guarantee. Connectors are N-type male to N-type male. Inner conductor is solid silver-plated, copper-clad steel, and shield is silver-plated copper braid with aluminum-polymide tape interlayer. Available in a variety of lengths.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 3.0 GHz, 4.0 ft. (1.22m) - CBL-4NM-75+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 3.0 GHz, 4.0 ft. (1.22m)
CBL-4NM-75+
Precision Test Cable, 3.0 GHz, 4.0 ft. (1.22m) CBL-4NM-75+
Mini-Circuits' CBL-NM-75+ Series 75Ω test cables provide extra rugged yet flexible construction, performance qualified up to 20,000 flex cycles for test applications from DC to 3000 MHz, backed by our 6 month product guarantee. Connectors are N-type male to N-type male. Inner conductor is solid silver-plated, copper-clad steel, and shield is silver-plated copper braid with aluminum-polymide tape interlayer. Available in a variety of lengths.

Mini-Circuits' CBL-NM-75+ Series 75Ω test cables provide extra rugged yet flexible construction, performance qualified up to 20,000 flex cycles for test applications from DC to 3000 MHz, backed by our 6 month product guarantee. Connectors are N-type male to N-type male. Inner conductor is solid silver-plated, copper-clad steel, and shield is silver-plated copper braid with aluminum-polymide tape interlayer. Available in a variety of lengths.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number CBL-4NM-75+
Product Name Precision Test Cable, 3.0 GHz, 4.0 ft. (1.22m)
Cable Length 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Phase-Stable Flex Cable, DC-26.5 GHz, 5.0 ft. (1.5m) - CBN-5FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 4.17 ft (12.7 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Test Cable, 18.0 GHz, 39.4″ - ULC-1M-NMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details