Mini-Circuits Precision Test Cable, 40.0 GHz, 24.0″ T40-2FT-KFKM+

Description
Mini-Circuits’ T40-series test cables provide wideband performance for test applications from DC to 40 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability of phase and amplitude versus flexure while offering outstanding durability and reliability. Featuring triple-shielded cable construction with a unique molded boot, the cables are suitable for demanding lab environments where constant bending is required. T40-series cables come in a variety of lengths and various combinations of 2.92mm and 2.4mm connectors with different gender configurations to meet your needs.
Request a Quote
Description
Mini-Circuits’ T40-series test cables provide wideband performance for test applications from DC to 40 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability of phase and amplitude versus flexure while offering outstanding durability and reliability. Featuring triple-shielded cable construction with a unique molded boot, the cables are suitable for demanding lab environments where constant bending is required. T40-series cables come in a variety of lengths and various combinations of 2.92mm and 2.4mm connectors with different gender configurations to meet your needs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T40-2FT-KFKM+ is a 2-foot DC to 40 GHz test cable with 2.92mm female to 2.92mm male connectors, designed for low insertion loss and stable phase and amplitude performance under flexure. It features triple-shielded construction with a molded boot, supporting frequent bending in lab environments. The cable has a length of 2 feet (0.61 meters), a 50 Ω impedance, and operates within an ambient temperature range of +18°C to +28°C. Power handling is rated at 144 W at 2 GHz, 48 W at 18 GHz, 38 W at 26.5 GHz, and 30 W at 40 GHz. Insertion loss is specified up to 2.6 dB at 40 GHz, with return loss ranging from 17 to 26 dB across the frequency range. The connector housing is stainless steel, and the cable dimensions are 9.25 mm in diameter with a weight of 48 grams.

Datasheet Summary
Powered by GS/AI

The T40-2FT-KFKM+ is a 2-foot DC to 40 GHz test cable with 2.92mm female to 2.92mm male connectors, designed for low insertion loss and stable phase and amplitude performance under flexure. It features triple-shielded construction with a molded boot, supporting frequent bending in lab environments. The cable has a length of 2 feet (0.61 meters), a 50 Ω impedance, and operates within an ambient temperature range of +18°C to +28°C. Power handling is rated at 144 W at 2 GHz, 48 W at 18 GHz, 38 W at 26.5 GHz, and 30 W at 40 GHz. Insertion loss is specified up to 2.6 dB at 40 GHz, with return loss ranging from 17 to 26 dB across the frequency range. The connector housing is stainless steel, and the cable dimensions are 9.25 mm in diameter with a weight of 48 grams.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 40.0 GHz, 24.0″ - T40-2FT-KFKM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 40.0 GHz, 24.0″
T40-2FT-KFKM+
Precision Test Cable, 40.0 GHz, 24.0″ T40-2FT-KFKM+
Mini-Circuits’ T40-series test cables provide wideband performance for test applications from DC to 40 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability of phase and amplitude versus flexure while offering outstanding durability and reliability. Featuring triple-shielded cable construction with a unique molded boot, the cables are suitable for demanding lab environments where constant bending is required. T40-series cables come in a variety of lengths and various combinations of 2.92mm and 2.4mm connectors with different gender configurations to meet your needs.

Mini-Circuits’ T40-series test cables provide wideband performance for test applications from DC to 40 GHz with low insertion loss and excellent return loss. These cables are specially designed for stability of phase and amplitude versus flexure while offering outstanding durability and reliability. Featuring triple-shielded cable construction with a unique molded boot, the cables are suitable for demanding lab environments where constant bending is required. T40-series cables come in a variety of lengths and various combinations of 2.92mm and 2.4mm connectors with different gender configurations to meet your needs.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number T40-2FT-KFKM+
Product Name Precision Test Cable, 40.0 GHz, 24.0″
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL-10FT-SMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details