Mini-Circuits
LIMITER / SMA / RoHS
VLM-33-S+
Description
LIMITER / SMA / RoHS
Request a Quote
Email Supplier
Datasheet
Description
LIMITER / SMA / RoHS
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Limiters |
|
Product Number
|
VLM-33-S+ |
|
Product Name
|
LIMITER / SMA / RoHS |
|
Frequency Band
|
30.0 to 3000.0 MHz
|
|
Insertion Loss
|
0.2300 dB
|
|
Recovery Time
|
0.0100 µs
|
Unlock Full Specs
to access all available technical data
Similar Products
Recovery Time
0.0037 µs
Package Type
Surface Mount
View Details
Frequency Band
6000.0 MHz
Insertion Loss
1.2 dB
Recovery Time
0.0050 µs
View Details