Mini-Circuits LIMITER / N / RoHS ULM-63-2W-N+

Description
The ULM-63-2W-N+ reacts almost instantaneously to protect sensitive devices from power surges and other unwanted sig- nals at the device input. For inputs >12 dBm, the output power remains about 11.5 dBm, whereas lower-level input losses are only 0.4 dB typ. These units are housed in a patented, rugged unibody enclosure (2.11” x 0.72”) specifically designed to function in tough environments such as manufacturing sites, train tunnels, weapon systems, or anywhere sensitive com- ponents, such as low noise amplifiers, need protection.
Request a Quote Datasheet
Description
The ULM-63-2W-N+ reacts almost instantaneously to protect sensitive devices from power surges and other unwanted sig- nals at the device input. For inputs >12 dBm, the output power remains about 11.5 dBm, whereas lower-level input losses are only 0.4 dB typ. These units are housed in a patented, rugged unibody enclosure (2.11” x 0.72”) specifically designed to function in tough environments such as manufacturing sites, train tunnels, weapon systems, or anywhere sensitive com- ponents, such as low noise amplifiers, need protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIMITER / N / RoHS - ULM-63-2W-N+ - Mini-Circuits
Brooklyn, NY, United States
LIMITER / N / RoHS
ULM-63-2W-N+
LIMITER / N / RoHS ULM-63-2W-N+
The ULM-63-2W-N+ reacts almost instantaneously to protect sensitive devices from power surges and other unwanted sig- nals at the device input. For inputs >12 dBm, the output power remains about 11.5 dBm, whereas lower-level input losses are only 0.4 dB typ. These units are housed in a patented, rugged unibody enclosure (2.11” x 0.72”) specifically designed to function in tough environments such as manufacturing sites, train tunnels, weapon systems, or anywhere sensitive com- ponents, such as low noise amplifiers, need protection.

The ULM-63-2W-N+ reacts almost instantaneously to protect sensitive devices from power surges and other unwanted sig- nals at the device input. For inputs >12 dBm, the output power remains about 11.5 dBm, whereas lower-level input losses are only 0.4 dB typ. These units are housed in a patented, rugged unibody enclosure (2.11” x 0.72”) specifically designed to function in tough environments such as manufacturing sites, train tunnels, weapon systems, or anywhere sensitive com- ponents, such as low noise amplifiers, need protection.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Limiters
Product Number ULM-63-2W-N+
Product Name LIMITER / N / RoHS
Frequency Band 6000.0 MHz
Insertion Loss 1.2 dB
Recovery Time 0.0050 µs
Unlock Full Specs
to access all available technical data

Similar Products

LIMITER / SURF MOUNT / RoHS - RLM-23-1WL+ - Mini-Circuits
Specs
Recovery Time 0.0080 µs
Package Type Surface Mount
View Details
LIMITER / SMA / RoHS - VLM-52-S+ - Mini-Circuits
Specs
Frequency Band 10.0 to 500.0 MHz
Insertion Loss 0.5000 dB
Package Type Connectorized
View Details
LIMITER / SMA / RoHS - VLM-33-S+ - Mini-Circuits
Specs
Frequency Band 30.0 to 3000.0 MHz
Insertion Loss 0.2300 dB
Recovery Time 0.0100 µs
View Details
LIMITER / SURF MOUNT / RoHS - RLM-521-2WL+ - Mini-Circuits
Specs
Recovery Time 0.0037 µs
Package Type Surface Mount
View Details