Mini-Circuits Connectorized Band Pass Filter, 4900-6200 MHz VBFZ-5500-S+

Description
Connectorized Band Pass Filter, 4900-6200 MHz
Request a Quote
Description
Connectorized Band Pass Filter, 4900-6200 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

VBFZ-5500-S+ is a 50Ω coaxial bandpass filter designed for harmonic rejection in transmitters, receivers, and test instrumentation, operating from 4900 to 6200 MHz. It features a rugged stainless steel unibody with SMA connectors and a case style FF1145, measuring 10.41 mm in length, 8.51 mm in width, and 7.92 mm in height, weighing 11.8 grams. The filter exhibits low insertion loss, with a typical value of 1.26 dB at 5500 MHz, and a maximum VSWR of 1.43 in the passband. It provides at least 30 dB rejection up to 17 GHz and handles 7 W RF input power at 25°C, derating linearly to 3 W at 100°C. The operating and storage temperature range is -55°C to 100°C. The filter is RoHS compliant and built with a temperature-stable LTCC internal structure.

Datasheet Summary
Powered by GS/AI

VBFZ-5500-S+ is a 50Ω coaxial bandpass filter designed for harmonic rejection in transmitters, receivers, and test instrumentation, operating from 4900 to 6200 MHz. It features a rugged stainless steel unibody with SMA connectors and a case style FF1145, measuring 10.41 mm in length, 8.51 mm in width, and 7.92 mm in height, weighing 11.8 grams. The filter exhibits low insertion loss, with a typical value of 1.26 dB at 5500 MHz, and a maximum VSWR of 1.43 in the passband. It provides at least 30 dB rejection up to 17 GHz and handles 7 W RF input power at 25°C, derating linearly to 3 W at 100°C. The operating and storage temperature range is -55°C to 100°C. The filter is RoHS compliant and built with a temperature-stable LTCC internal structure.

Suppliers

Company
Product
Description
Supplier Links
Connectorized Band Pass Filter, 4900-6200 MHz - VBFZ-5500-S+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized Band Pass Filter, 4900-6200 MHz
VBFZ-5500-S+
Connectorized Band Pass Filter, 4900-6200 MHz VBFZ-5500-S+
Connectorized Band Pass Filter, 4900-6200 MHz

Connectorized Band Pass Filter, 4900-6200 MHz

Supplier's Site Datasheet
RF Filters - 3157-VBFZ-5500-S+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 5.5GHZ SMA

RF FILTER BAND PASS 5.5GHZ SMA

Buy Now Datasheet
RF Filters VBFZ-5500-S+
BANDPASS FLTR / SMA / ROHS

BANDPASS FLTR / SMA / ROHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number VBFZ-5500-S+ 3157-VBFZ-5500-S+-ND VBFZ-5500-S+
Product Name Connectorized Band Pass Filter, 4900-6200 MHz RF Filters RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Package Type Connectorized SMA In-Line Module
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Bandpass Filter, 6300 to 9200 MHz, 50Ω, 2.92 mm Female - ZABF-K7R75G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 7750 dB
View Details
Ceramic Resonator Band Pass Filter, 1710 - 1785 MHz, 50Ω - CBP-1748C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LTCC Band Pass Filter, 5900 - 6900 MHz, 50Ω - BFHK-6751+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 6.4 dB
View Details
2 suppliers
RF Filters - 3157-EQY-15-24+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 13000 MHz
Bandwidth 1.40E7 kHz
View Details