Mini-Circuits Connectorized Band Pass Filter, 2020-2660 MHz VBFZ-2340-S+

Description
Connectorized Band Pass Filter, 2020-2660 MHz
Request a Quote
Description
Connectorized Band Pass Filter, 2020-2660 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

VBFZ-2340-S+ is a coaxial bandpass filter designed for harmonic rejection in transmitters, receivers, and test instrumentation, with a passband of 2020 to 2660 MHz and 50Ω impedance. It features a FF1145 case style with dimensions of 10.41 mm in length, 8.51 mm in width, and 7.92 mm in height, weighing 11.8 grams, and is constructed from stainless steel with an LTCC internal structure. The filter exhibits low insertion loss, typically 1.39 dB at 2020 MHz and 1.79 dB at 2660 MHz, with a VSWR of 1.25 and 1.89 respectively. It provides at least 30 dB rejection up to 8.5 GHz and handles continuous RF power up to 7 W at 25°C, derating linearly to 3 W at 100°C. Operating and storage temperatures range from -55°C to 100°C. The part is RoHS compliant and protected by US Patent 6,943,646.

Datasheet Summary
Powered by GS/AI

VBFZ-2340-S+ is a coaxial bandpass filter designed for harmonic rejection in transmitters, receivers, and test instrumentation, with a passband of 2020 to 2660 MHz and 50Ω impedance. It features a FF1145 case style with dimensions of 10.41 mm in length, 8.51 mm in width, and 7.92 mm in height, weighing 11.8 grams, and is constructed from stainless steel with an LTCC internal structure. The filter exhibits low insertion loss, typically 1.39 dB at 2020 MHz and 1.79 dB at 2660 MHz, with a VSWR of 1.25 and 1.89 respectively. It provides at least 30 dB rejection up to 8.5 GHz and handles continuous RF power up to 7 W at 25°C, derating linearly to 3 W at 100°C. Operating and storage temperatures range from -55°C to 100°C. The part is RoHS compliant and protected by US Patent 6,943,646.

Suppliers

Company
Product
Description
Supplier Links
Connectorized Band Pass Filter, 2020-2660 MHz - VBFZ-2340-S+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized Band Pass Filter, 2020-2660 MHz
VBFZ-2340-S+
Connectorized Band Pass Filter, 2020-2660 MHz VBFZ-2340-S+
Connectorized Band Pass Filter, 2020-2660 MHz

Connectorized Band Pass Filter, 2020-2660 MHz

Supplier's Site Datasheet
RF Filters - 3157-VBFZ-2340-S+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 2.34GHZ SMA

RF FILTER BAND PASS 2.34GHZ SMA

Buy Now Datasheet
RF Filters VBFZ-2340-S+
BANDPASS FLTR / SMA / ROHS

BANDPASS FLTR / SMA / ROHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number VBFZ-2340-S+ 3157-VBFZ-2340-S+-ND VBFZ-2340-S+
Product Name Connectorized Band Pass Filter, 2020-2660 MHz RF Filters RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Package Type Connectorized SMA In-Line Module
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 24 - 46 MHz, 50Ω - BBP-35B+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 0.5000 dB
View Details
2 suppliers
LTCC Band Pass Filter, 24250 - 27500 MHz, 50Ω - BFHK-2582+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 25.8 dB
View Details
2 suppliers
Ceramic Filters - 3157-HFCN-1810+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 3350 MHz
View Details
2 suppliers
Thin Film Band Pass Filter, 14200 - 17400 MHz, 50Ω - ABF-15R75G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 15.8 dB
View Details
2 suppliers