Mini-Circuits Connectorized Band Pass Filter, 1455-1925 MHz VBFZ-1690-S+

Description
Connectorized Band Pass Filter, 1455-1925 MHz
Request a Quote
Description
Connectorized Band Pass Filter, 1455-1925 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Connectorized bandpass filter designed for 1455 to 1925 MHz operation with 50Ω impedance, housed in a rugged stainless steel unibody with SMA connectors and FF1145 case style. Features low insertion loss, excellent power handling of 7W at 25°C (derating linearly to 3W at 100°C), and rejection of 30 dB up to 9 GHz. Operating and storage temperature range is -55°C to 100°C. The device uses a temperature-stable LTCC internal structure and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Connectorized bandpass filter designed for 1455 to 1925 MHz operation with 50Ω impedance, housed in a rugged stainless steel unibody with SMA connectors and FF1145 case style. Features low insertion loss, excellent power handling of 7W at 25°C (derating linearly to 3W at 100°C), and rejection of 30 dB up to 9 GHz. Operating and storage temperature range is -55°C to 100°C. The device uses a temperature-stable LTCC internal structure and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Connectorized Band Pass Filter, 1455-1925 MHz - VBFZ-1690-S+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized Band Pass Filter, 1455-1925 MHz
VBFZ-1690-S+
Connectorized Band Pass Filter, 1455-1925 MHz VBFZ-1690-S+
Connectorized Band Pass Filter, 1455-1925 MHz

Connectorized Band Pass Filter, 1455-1925 MHz

Supplier's Site Datasheet
RF Filters - 3157-VBFZ-1690-S+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 1.69GHZ SMA

RF FILTER BAND PASS 1.69GHZ SMA

Buy Now Datasheet
RF Filters VBFZ-1690-S+
BANDPASS FLTR / SMA / ROHS

BANDPASS FLTR / SMA / ROHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number VBFZ-1690-S+ 3157-VBFZ-1690-S+-ND VBFZ-1690-S+
Product Name Connectorized Band Pass Filter, 1455-1925 MHz RF Filters RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Package Type Connectorized SMA In-Line Module
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 11 -15 GHz, 50Ω - BFCV-1332+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 13 dB
View Details
Lumped LC Band Pass Filter, 130 - 150 MHz, 50Ω - SBP-140+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 140 dB
View Details
2 suppliers
LTCC Band Pass Filter, 4900 - 5920 MHz, 50Ω - BPGE-542R+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 5400 dB
View Details
2 suppliers
LTCC Band Pass Filter, 12100 - 13200 MHz, 50Ω - BFCN-1262+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 12600 dB
View Details
3 suppliers