Ceramic bandpass filter for 4900 to 5920 MHz with 50 Ω impedance, housed in a 0805 package measuring 2.01 mm × 1.24 mm × 0.94 mm. Insertion loss is 0.9 dB typical over the passband, with VSWR of 1.2 typical. Stopband attenuation exceeds 30 dB below 3500 MHz and between 9800 and 11840 MHz, and exceeds 5 dB above 14700 MHz. Operates from −40°C to 85°C with RF power input derating from 2 W at 25°C to 1 W at 85°C. RoHS compliant. Aqueous washable.
LTCC Band Pass Filter, 4900 - 5920 MHz, 50Ω
LTCC BPF, 4900 - 5920 MHZ, 50
LTCC BPF, 4900 - 5920 MHZ, 50
LTCC BPF, 4900 - 5920 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPGE-542R+ | 3157-BPGE-542R+DKR-ND |
| Product Name | LTCC Band Pass Filter, 4900 - 5920 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 5400 dB | 1.9 dB |
| Filter Technology | Passive Filter |