The VBF-8450+ is a coaxial bandpass filter designed for use in RF systems operating between 8350 and 8550 MHz, with a center frequency of 8450 MHz. It features a typical insertion loss of 1.6 dB within the passband and a return loss of 7.4 dB minimum. The filter provides at least 18 dB of rejection in the lower stop band up to 7420 MHz and upper stop band from 10000 to 15050 MHz. Constructed with a rugged unibody design and SMA connectors (one male, one female), it measures 36.32 mm in length and 10.41 mm in diameter, weighing 10.0 grams. It operates reliably from -55°C to +100°C, with a maximum RF power input of 2 W at 25°C, derating linearly to 0.5 W at 100°C. The part is RoHS compliant.
The VBF-8450+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. Covering 8450 MHz ± 100 MHz, these units offer low insertion loss and good rejection at the band reject edges. Built using Mini-Circuits proven unibody construction which integrates the RF connectors with the case body, the VBF-8450+ takes very little space and meets rugged test lab system environment.
LTCC BPF, 8350 - 8550 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | VBF-8450+ | 3157-VBF-8450+-ND |
| Product Name | LTCC Band Pass Filter, 8350 - 8550 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |
| Filter Technology | Passive Filter | |
| Fc | 8450 MHz |