Mini-Circuits Ceramic Filters HFCN-4400D+

Description
7.55GHz Center High Pass Ceramic Filter 5.1GHz 50Ohm 6-SMD, No Lead
Request a Quote Datasheet
Description
7.55GHz Center High Pass Ceramic Filter 5.1GHz 50Ohm 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-HFCN-4400D+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-4400D+TR-ND
Ceramic Filters 3157-HFCN-4400D+TR-ND
7.55GHz Center High Pass Ceramic Filter 5.1GHz 50Ohm 6-SMD, No Lead

7.55GHz Center High Pass Ceramic Filter 5.1GHz 50Ohm 6-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-4400D+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-4400D+DKR-ND
Ceramic Filters 3157-HFCN-4400D+DKR-ND
CER FILTER 7.55GHZ HIGH PASS

CER FILTER 7.55GHZ HIGH PASS

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-4400D+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-4400D+CT-ND
Ceramic Filters 3157-HFCN-4400D+CT-ND
CER FILTER 7.55GHZ HIGH PASS

CER FILTER 7.55GHZ HIGH PASS

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - HFCN-4400D+
HFCN-4400D+
Ceramic Filters - HFCN-4400D+ HFCN-4400D+
Manufacturer: Mini-Circuits Win Source Part Number: 710296-HFCN-4400D+ Manufacturer Homepage: www.minicircuits.com Reference case: SMD Reference Date Code: 1349+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 710296-HFCN-4400D+
Manufacturer Homepage: www.minicircuits.com
Reference case: SMD
Reference Date Code: 1349+
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Ceramic Filters - HFCN-4400D+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
HFCN-4400D+
Ceramic Filters HFCN-4400D+
LTCC HIGH PASS FILTER, 5000 - 10

LTCC HIGH PASS FILTER, 5000 - 10

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF High Pass Filters
Product Number 3157-HFCN-4400D+TR-ND HFCN-4400D+ HFCN-4400D+
Product Name Ceramic Filters Ceramic Filters - HFCN-4400D+ Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

GPS L1 RF SAW Filter - 855969 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1575 MHz
View Details
RF Filters - 1761-B096QC2S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10000 MHz
View Details
DC-2000MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/2000)-01S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 2000 MHz
Insertion Loss 1 dB
View Details
MFBA-00003PSM, Passive GaAs MMIC 10.10-14.10 GHz Bandpass Filter - MFBA-00003PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10100 to 14100 MHz
View Details