Mini-Circuits LTCC Band Pass Filter, 1530 - 1620 MHz, 50Ω VBF-1575+

Description
The VBF-1575+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. Covering 1575 MHz ± 45 MHz, these units offer low insertion loss and good rejec- tion at the band reject edges. Built using Mini-Circuits proven unibody construction which integrates the RF connectors with the case body, the VBF-1575+ takes very little space and meets rugged test lab system environment.
Request a Quote Datasheet
Description
The VBF-1575+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. Covering 1575 MHz ± 45 MHz, these units offer low insertion loss and good rejec- tion at the band reject edges. Built using Mini-Circuits proven unibody construction which integrates the RF connectors with the case body, the VBF-1575+ takes very little space and meets rugged test lab system environment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 1530 - 1620 MHz, 50Ω - VBF-1575+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 1530 - 1620 MHz, 50Ω
VBF-1575+
LTCC Band Pass Filter, 1530 - 1620 MHz, 50Ω VBF-1575+
The VBF-1575+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. Covering 1575 MHz ± 45 MHz, these units offer low insertion loss and good rejec- tion at the band reject edges. Built using Mini-Circuits proven unibody construction which integrates the RF connectors with the case body, the VBF-1575+ takes very little space and meets rugged test lab system environment.

The VBF-1575+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. Covering 1575 MHz ± 45 MHz, these units offer low insertion loss and good rejec- tion at the band reject edges. Built using Mini-Circuits proven unibody construction which integrates the RF connectors with the case body, the VBF-1575+ takes very little space and meets rugged test lab system environment.

Supplier's Site Datasheet
RF Filters - 3157-VBF-1575+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 1.575GHZ SMA

RF FILTER BAND PASS 1.575GHZ SMA

Buy Now Datasheet
RF Filters - VBF-1575+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
VBF-1575+
RF Filters VBF-1575+
BANDPASS FLTR / SMA / ROHS

BANDPASS FLTR / SMA / ROHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number VBF-1575+ 3157-VBF-1575+-ND VBF-1575+
Product Name LTCC Band Pass Filter, 1530 - 1620 MHz, 50Ω RF Filters RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1575 dB 3 dB 3 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 260 - 340 MHz, 50Ω - BPF-BC300A+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 300 dB
View Details
2 suppliers
LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω - BFCW-252+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
LTCC SMT Band Pass Filter, 10.9 - 13.9 GHz, 50Ω - BFHKI-1252+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Ceramic Resonator Band Pass Filter, 2200 - 2600 MHz, 50Ω - CBP-2400A+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details