The VBF-1560+ is a coaxial LTCC bandpass filter for 1500 to 1620 MHz with 50 Ω impedance, featuring SMA male and female connectors. It has a typical insertion loss of 5 dB within the passband and a typical return loss of 11.7 dB. The filter provides lower stopband rejection of 20 dB below 1100 MHz and upper stopband rejection of 30 dB from 2105 to 4200 MHz. It operates reliably from -55°C to +100°C with a maximum input power of 1.5 W at +25°C, degrading linearly to 0.25 W at +100°C. The device uses unibody construction with integrated connectors and complies with RoHS standards. Its environmental rating is ENV28.
LTCC Band Pass Filter, 1500 - 1620 MHz, 50Ω
RF FILTER BAND PASS 1.56GHZ SMA
BANDPASS FLTR / SMA / ROHS
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | VBF-1560+ | 3157-VBF-1560+-ND | VBF-1560+ |
| Product Name | LTCC Band Pass Filter, 1500 - 1620 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ||
| Filter Technology | Passive Filter | ||
| Fc | 1560 MHz | 1560 MHz |