Mini-Circuits Attenuators VAT-9A+

Description
9 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet
Description
9 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-VAT-9A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-VAT-9A+-ND
Attenuators 3157-VAT-9A+-ND
9 DB FIXED ATT, DC - 6000 MHZ

9 DB FIXED ATT, DC - 6000 MHZ

Buy Now Datasheet
Attenuators - VAT-9A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
VAT-9A+
Attenuators VAT-9A+
RF Attenuators 9dB 0 Hz ~ 6 GHz 50 Ohms 1.1W SMA In-Line Module

RF Attenuators 9dB 0 Hz ~ 6 GHz 50 Ohms 1.1W SMA In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-VAT-9A+-ND VAT-9A+
Product Name Attenuators Attenuators
Attenuation 9 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
95 dB Programmable Attenuator, 1 MHz - 8 GHz - RC4DAT-8G-95 - Mini-Circuits
Specs
Insertion Loss 4.2 dB
VSWR 1.15 to 1.8 :1
Attenuation 0.0 to 95 dB
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details