Mini-Circuits Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 1.64 ft. (0.5 m) 86N-50CSSMPMSM

Description
The 86N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated, brass center conductors. REV. OR ECO-028797 86N-XXCSSMPMSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SSMP-Male to SMA-Male
Request a Quote
Description
The 86N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated, brass center conductors. REV. OR ECO-028797 86N-XXCSSMPMSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SSMP-Male to SMA-Male
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 86N-50CSSMPMSM is a 50Ω non-magnetic coaxial flex cable with SSMP-male to SMA-male connectors, designed for DC to 18 GHz applications in cryogenic, test & measurement, and quantum computing environments. It measures 0.5 m (19.69 in) in length with a bend radius of 1.18 mm for repeated flexing and operates between -45 °C and +125 °C. The cable features a silver-plated copper center conductor, tin-soaked silver-plated copper braid shield, and nickel-free gold-plated beryllium copper connectors. It has a velocity of propagation of 70%, shielding effectiveness of at least 100 dB/m, and withstands up to 2000 VDC. Attenuation at 10 GHz is 251.22 dB/100 m, with average power handling of 0.85 W at 10 GHz at +25 °C. The cable is RoHS compliant and meets environmental rating ENV157.

Datasheet Summary
Powered by GS/AI

The 86N-50CSSMPMSM is a 50Ω non-magnetic coaxial flex cable with SSMP-male to SMA-male connectors, designed for DC to 18 GHz applications in cryogenic, test & measurement, and quantum computing environments. It measures 0.5 m (19.69 in) in length with a bend radius of 1.18 mm for repeated flexing and operates between -45 °C and +125 °C. The cable features a silver-plated copper center conductor, tin-soaked silver-plated copper braid shield, and nickel-free gold-plated beryllium copper connectors. It has a velocity of propagation of 70%, shielding effectiveness of at least 100 dB/m, and withstands up to 2000 VDC. Attenuation at 10 GHz is 251.22 dB/100 m, with average power handling of 0.85 W at 10 GHz at +25 °C. The cable is RoHS compliant and meets environmental rating ENV157.

Suppliers

Company
Product
Description
Supplier Links
Non-Magnetic Flex Cable, 0.086
Brooklyn, NY, United States
Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 1.64 ft. (0.5 m)
86N-50CSSMPMSM
Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 1.64 ft. (0.5 m) 86N-50CSSMPMSM
The 86N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated, brass center conductors. REV. OR ECO-028797 86N-XXCSSMPMSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SSMP-Male to SMA-Male

The 86N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated, brass center conductors. REV. OR ECO-028797 86N-XXCSSMPMSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SSMP-Male to SMA-Male

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number 86N-50CSSMPMSM
Product Name Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 1.64 ft. (0.5 m)
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 50.0 GHz, 36.0″ - T50-3FT-VFVM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers