Mini-Circuits Super Flexible Interconnect, 0.047" center diameter, 18.0 GHz, 48.0″ SLC-4FT-SMSM+

Description
Mini-Circuits' SLC-SMSM+ Series are super-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a double shielded cable allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they
Request a Quote
Description
Mini-Circuits' SLC-SMSM+ Series are super-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a double shielded cable allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLC-4FT-SMSM+ is a super-flexible 50Ω test cable, 4 feet long, with straight SMA-male connectors, designed for DC to 18 GHz applications requiring stable phase and amplitude under repeated flexure. It features a double-shielded construction with silver-plated copper braid and FEP jacket, and stainless steel connector bodies with gold-plated beryllium copper center contacts. The cable supports a static bend radius of 0.25 inch and is qualified for 100,000 flexure cycles. Operating and storage temperatures range from -55°C to +125°C. Power handling varies from 39.5 W at 1 GHz to 8 W at 18 GHz. Insertion loss reaches 7.6 dB at 18 GHz, with return loss as high as 28.27 dB at 18 GHz. Dimensions are 9.14 mm diameter, 1.22 m length, weighing 14.96 grams.

Datasheet Summary
Powered by GS/AI

The SLC-4FT-SMSM+ is a super-flexible 50Ω test cable, 4 feet long, with straight SMA-male connectors, designed for DC to 18 GHz applications requiring stable phase and amplitude under repeated flexure. It features a double-shielded construction with silver-plated copper braid and FEP jacket, and stainless steel connector bodies with gold-plated beryllium copper center contacts. The cable supports a static bend radius of 0.25 inch and is qualified for 100,000 flexure cycles. Operating and storage temperatures range from -55°C to +125°C. Power handling varies from 39.5 W at 1 GHz to 8 W at 18 GHz. Insertion loss reaches 7.6 dB at 18 GHz, with return loss as high as 28.27 dB at 18 GHz. Dimensions are 9.14 mm diameter, 1.22 m length, weighing 14.96 grams.

Suppliers

Company
Product
Description
Supplier Links
Super Flexible Interconnect, 0.047
Brooklyn, NY, United States
Super Flexible Interconnect, 0.047" center diameter, 18.0 GHz, 48.0″
SLC-4FT-SMSM+
Super Flexible Interconnect, 0.047" center diameter, 18.0 GHz, 48.0″ SLC-4FT-SMSM+
Mini-Circuits' SLC-SMSM+ Series are super-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a double shielded cable allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they

Mini-Circuits' SLC-SMSM+ Series are super-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a double shielded cable allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-SLC-4FT-SMSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-SLC-4FT-SMSM+-ND
Coaxial Cables (RF) 3157-SLC-4FT-SMSM+-ND
SUPER FLEX INTERCONNECT, 18 GHZ

SUPER FLEX INTERCONNECT, 18 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number SLC-4FT-SMSM+ 3157-SLC-4FT-SMSM+-ND
Product Name Super Flexible Interconnect, 0.047" center diameter, 18.0 GHz, 48.0″ Coaxial Cables (RF)
Cable Length 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m) - CBL-1.5M-SMSM+ - Mini-Circuits
Specs
Cable Length 4.92 ft (15 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Precision Test Cable, 3.0 GHz, 3.0 ft. (0.91m) - CBL-3NM-75+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3.33 ft (10.16 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers