Mini-Circuits Flexible Test Cable, 18.0 GHz, 36.0″ ULC-3FT-SMSM+

Description
Mini-Circuits' ULC-SMSM+ are ultra-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature SMA-M to SMA-M stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.
Request a Quote
Description
Mini-Circuits' ULC-SMSM+ are ultra-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature SMA-M to SMA-M stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULC-3FT-SMSM+ is an ultra-flexible 50Ω test cable with SMA male connectors, designed for DC to 18 GHz applications in test and measurement environments. It has a length of 3 ft (0.91 m) and a static bend radius of 0.75 inch and dynamic bend radius of 2.0 inch, with performance qualified for 20,000 flexure cycles. The cable features triple shielding, FEP jacketing, and stainless steel connector bodies with gold-plated beryllium copper center contacts. Operating and storage temperature range is -55 °C to +85 °C, with power handling up to 67 W at 18 GHz. Insertion loss ranges from 0.8 dB at 2 GHz to 2.9 dB at 18 GHz, and return loss exceeds 17 dB across the band. The case style is NS1992-3, with dimensions of 10.82 mm × 7.95 mm × 3.81 mm and weighing 53 g.

Datasheet Summary
Powered by GS/AI

The ULC-3FT-SMSM+ is an ultra-flexible 50Ω test cable with SMA male connectors, designed for DC to 18 GHz applications in test and measurement environments. It has a length of 3 ft (0.91 m) and a static bend radius of 0.75 inch and dynamic bend radius of 2.0 inch, with performance qualified for 20,000 flexure cycles. The cable features triple shielding, FEP jacketing, and stainless steel connector bodies with gold-plated beryllium copper center contacts. Operating and storage temperature range is -55 °C to +85 °C, with power handling up to 67 W at 18 GHz. Insertion loss ranges from 0.8 dB at 2 GHz to 2.9 dB at 18 GHz, and return loss exceeds 17 dB across the band. The case style is NS1992-3, with dimensions of 10.82 mm × 7.95 mm × 3.81 mm and weighing 53 g.

Suppliers

Company
Product
Description
Supplier Links
Flexible Test Cable, 18.0 GHz, 36.0″ - ULC-3FT-SMSM+ - Mini-Circuits
Brooklyn, NY, United States
Flexible Test Cable, 18.0 GHz, 36.0″
ULC-3FT-SMSM+
Flexible Test Cable, 18.0 GHz, 36.0″ ULC-3FT-SMSM+
Mini-Circuits' ULC-SMSM+ are ultra-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature SMA-M to SMA-M stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.

Mini-Circuits' ULC-SMSM+ are ultra-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature SMA-M to SMA-M stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-ULC-3FT-SMSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-ULC-3FT-SMSM+-ND
Coaxial Cables (RF) 3157-ULC-3FT-SMSM+-ND
"COAX CBL SMA TO SMA 36"""

"COAX CBL SMA TO SMA 36"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - ULC-3FT-SMSM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
ULC-3FT-SMSM+
Cable Assemblies - Coaxial Cables (RF) ULC-3FT-SMSM+
FLEXIBLE TEST CABLE, 18.0 GHZ

FLEXIBLE TEST CABLE, 18.0 GHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ULC-3FT-SMSM+ 3157-ULC-3FT-SMSM+-ND ULC-3FT-SMSM+
Product Name Flexible Test Cable, 18.0 GHz, 36.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2.5 ft (7.62 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers