Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 3.0 GHz, 10.0″ 086-10BM+

Description
The 086-BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand- formable cable provides a minimum bend radius of 6 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC Male connectors make these cables ideal for connection of assemblies with BNC connector types. 086-BM+ series cables are available in a variety of lengths to meet your system needs.
Request a Quote
Description
The 086-BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand- formable cable provides a minimum bend radius of 6 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC Male connectors make these cables ideal for connection of assemblies with BNC connector types. 086-BM+ series cables are available in a variety of lengths to meet your system needs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-10BM+ is a 50 Ω, 10-inch Hand-Flex™ coaxial cable with BNC male connectors, designed for DC to 3 GHz applications. It has a minimum bend radius of 6 mm, enabling tight installations without bending tools. The cable features an FEP blue jacket, silver-plated copper steel center conductor, solid PTFE dielectric, and copper braid shield with tin soak. It supports power handling of 211 W at 0.5 GHz and 80 W at 3 GHz, with a typical insertion loss of 0.22 dB and return loss of 37 dB across the band. Operating and storage temperatures range from -55 °C to +105 °C. The overall length is 254 mm, with outer dimensions of 14.5 mm and 14.99 mm for the connector body and coupling nut.

Datasheet Summary
Powered by GS/AI

The 086-10BM+ is a 50 Ω, 10-inch Hand-Flex™ coaxial cable with BNC male connectors, designed for DC to 3 GHz applications. It has a minimum bend radius of 6 mm, enabling tight installations without bending tools. The cable features an FEP blue jacket, silver-plated copper steel center conductor, solid PTFE dielectric, and copper braid shield with tin soak. It supports power handling of 211 W at 0.5 GHz and 80 W at 3 GHz, with a typical insertion loss of 0.22 dB and return loss of 37 dB across the band. Operating and storage temperatures range from -55 °C to +105 °C. The overall length is 254 mm, with outer dimensions of 14.5 mm and 14.99 mm for the connector body and coupling nut.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 3.0 GHz, 10.0″
086-10BM+
Hand-Flex Interconnect, 0.086" center diameter, 3.0 GHz, 10.0″ 086-10BM+
The 086-BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand- formable cable provides a minimum bend radius of 6 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC Male connectors make these cables ideal for connection of assemblies with BNC connector types. 086-BM+ series cables are available in a variety of lengths to meet your system needs.

The 086-BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand- formable cable provides a minimum bend radius of 6 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC Male connectors make these cables ideal for connection of assemblies with BNC connector types. 086-BM+ series cables are available in a variety of lengths to meet your system needs.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-10BM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-10BM+-ND
Coaxial Cables (RF) 3157-086-10BM+-ND
HAND-FLEX INTERCONNECT

HAND-FLEX INTERCONNECT

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 086-10BM+ 3157-086-10BM+-ND
Product Name Hand-Flex Interconnect, 0.086" center diameter, 3.0 GHz, 10.0″ Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 15.0 ft. (4.57m) - CBL-15FT-SMSM+ - Mini-Circuits
Specs
Cable Length 15 ft (45.72 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 3.0 GHz, 6.0 ft. (1.83m) - CBL-6FM-75+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details