Mini-Circuits Non-Magnetic Flex Cable, 0.141" center diameter, DC-6 GHz, 0.33 ft. (0.1 m) 141N-10CSMPMSM

Description
The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains the shape after bending. The outer shield is tin soaked, silver plated copper braid which minimizes signal leakage and at the same time flexible for easy bending. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor. REV. OR ECO-028797 141N-XXCSMPMSM MCL NY 260313 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 141N SERIES 50Ω DC to 6 GHz SMP-Male to SMA-Male
Request a Quote
Description
The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains the shape after bending. The outer shield is tin soaked, silver plated copper braid which minimizes signal leakage and at the same time flexible for easy bending. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor. REV. OR ECO-028797 141N-XXCSMPMSM MCL NY 260313 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 141N SERIES 50Ω DC to 6 GHz SMP-Male to SMA-Male
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141N Series Non-Magnetic Flex Cables are 50Ω coaxial cables designed for DC to 18 GHz applications in cryogenic, test & measurement, and quantum computing environments. The cable features a silver-plated copper center conductor, solid PTFE dielectric, and an unjacketed tin-soaked silver-plated copper braid shield. Connectors are SMP-male to SMA-male with nickel-free, gold-plated beryllium copper bodies and center contacts. The cable has a bend radius of 8 mm for installation and 40 mm for repeated flexing, operates from -45 °C to +125 °C, and weighs 39 g/m. Shielding effectiveness is a minimum of 100 dB/m, and voltage withstand is 2000 VDC. Return loss is typically 25 dB [1.12:1]. The cable is RoHS compliant and meets environmental rating ENV157.

Datasheet Summary
Powered by GS/AI

The 141N Series Non-Magnetic Flex Cables are 50Ω coaxial cables designed for DC to 18 GHz applications in cryogenic, test & measurement, and quantum computing environments. The cable features a silver-plated copper center conductor, solid PTFE dielectric, and an unjacketed tin-soaked silver-plated copper braid shield. Connectors are SMP-male to SMA-male with nickel-free, gold-plated beryllium copper bodies and center contacts. The cable has a bend radius of 8 mm for installation and 40 mm for repeated flexing, operates from -45 °C to +125 °C, and weighs 39 g/m. Shielding effectiveness is a minimum of 100 dB/m, and voltage withstand is 2000 VDC. Return loss is typically 25 dB [1.12:1]. The cable is RoHS compliant and meets environmental rating ENV157.

Suppliers

Company
Product
Description
Supplier Links
Non-Magnetic Flex Cable, 0.141
Brooklyn, NY, United States
Non-Magnetic Flex Cable, 0.141" center diameter, DC-6 GHz, 0.33 ft. (0.1 m)
141N-10CSMPMSM
Non-Magnetic Flex Cable, 0.141" center diameter, DC-6 GHz, 0.33 ft. (0.1 m) 141N-10CSMPMSM
The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains the shape after bending. The outer shield is tin soaked, silver plated copper braid which minimizes signal leakage and at the same time flexible for easy bending. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor. REV. OR ECO-028797 141N-XXCSMPMSM MCL NY 260313 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 141N SERIES 50Ω DC to 6 GHz SMP-Male to SMA-Male

The 141N Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains the shape after bending. The outer shield is tin soaked, silver plated copper braid which minimizes signal leakage and at the same time flexible for easy bending. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor. REV. OR ECO-028797 141N-XXCSMPMSM MCL NY 260313 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 141N SERIES 50Ω DC to 6 GHz SMP-Male to SMA-Male

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number 141N-10CSMPMSM
Product Name Non-Magnetic Flex Cable, 0.141" center diameter, DC-6 GHz, 0.33 ft. (0.1 m)
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Armored Test Cable, 40.0 GHz, 39.4″ - KBL-1M-LOW+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Phase-Stable Flex Cable, DC-18 GHz, 3.0 ft. (0.9m) - CBN-3FT-TMTM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type TNC-Male
View Details