Surface mount RF transformer with a 1:2 impedance ratio, designed for 75Ω applications from 20 to 1250 MHz. It features a leadless TT240 case measuring 6.35 × 7.87 × 5.08 mm with a suggested PCB land pattern. Maximum operating temperature is -20°C to 85°C, with a storage range of -55°C to 100°C. Typical insertion loss is 1.2 dB across the band, with return loss exceeding 25 dB from 100 to 800 MHz. Amplitude unbalance is 0.4 dB typical and phase unbalance is 3 degrees typical within the same range. DC current rating is 30 mA and RF power handling is 0.25 W. RoHS compliant.
1:2 CORE & WIRE Transformer, 20 - 1250 MHz, 75Ω
RF Balun 20MHz ~ 1.25GHz 1:2 6-SMD Module
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TX-2-5-1+ | 3157-TX-2-5-1+TR-ND |
| Product Name | 1:2 CORE & WIRE Transformer, 20 - 1250 MHz, 75Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |