Mini-Circuits 1:1 CORE & WIRE Transformer, 0.3 - 400 MHz, 50Ω TX1-1+

Description
1:1 CORE & WIRE Transformer, 0.3 - 400 MHz, 50Ω
Request a Quote
Description
1:1 CORE & WIRE Transformer, 0.3 - 400 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TX1-1+ is a surface mount RF transformer designed for 50Ω impedance applications from 0.3 to 400 MHz, used in VHF/UHF receivers and transmitters. It is packaged in a TT240 case measuring 6.35 mm × 7.87 mm × 5.08 mm with a suggested PCB land pattern. Operating temperature ranges from -20°C to 85°C, with a maximum RF power rating of 0.25 W and DC current limit of 30 mA. Insertion loss is typically 0.5 dB at mid-band, with return loss exceeding 13 dB across the full band. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The TX1-1+ is a surface mount RF transformer designed for 50Ω impedance applications from 0.3 to 400 MHz, used in VHF/UHF receivers and transmitters. It is packaged in a TT240 case measuring 6.35 mm × 7.87 mm × 5.08 mm with a suggested PCB land pattern. Operating temperature ranges from -20°C to 85°C, with a maximum RF power rating of 0.25 W and DC current limit of 30 mA. Insertion loss is typically 0.5 dB at mid-band, with return loss exceeding 13 dB across the full band. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1:1 CORE & WIRE Transformer, 0.3 - 400 MHz, 50Ω - TX1-1+ - Mini-Circuits
Brooklyn, NY, United States
1:1 CORE & WIRE Transformer, 0.3 - 400 MHz, 50Ω
TX1-1+
1:1 CORE & WIRE Transformer, 0.3 - 400 MHz, 50Ω TX1-1+
1:1 CORE & WIRE Transformer, 0.3 - 400 MHz, 50Ω

1:1 CORE & WIRE Transformer, 0.3 - 400 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number TX1-1+
Product Name 1:1 CORE & WIRE Transformer, 0.3 - 400 MHz, 50Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 20 - 600 MHz, 50Ω - TX4-62HP+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1.5 CORE & WIRE Transformer, 0.5 - 1700 MHz, 50Ω - ADT1.5-17+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 600 - 1100 MHz, 50Ω - TCML1-11+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω - TCM1-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers