RF transformer for balun and impedance matching applications in the 600 to 1100 MHz range, with 50Ω impedance and 1:1 ratio, mounted in a DB714 package measuring 4.06 × 3.81 × 4.06 mm. It exhibits 0.4 dB typical insertion loss at mid-band, 0.6 dB maximum amplitude unbalance, and 8 degrees maximum phase unbalance. The device operates from -20°C to 85°C, handles 0.25 W RF power, and is RoHS compliant with aqueous washable solder-plated leads.
1:1 CORE & WIRE Transformer, 600 - 1100 MHz, 50Ω
RF Balun 600MHz ~ 1.1GHz 50 / 50Ohm 6-SMD, Flat Leads
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TCML1-11+ | 3157-TCML1-11+TR-ND |
| Product Name | 1:1 CORE & WIRE Transformer, 600 - 1100 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | One to One |